EN
  • EN
  • DE
  • IT

34AA04T-I/MUY

Part No 34AA04T-I/MUY
Manufacturer Microchip Technology
Catalog EEPROM
Description IC EEPROM 4KBIT I2C 1MHZ 8UDFN  /  EEPROM Memory IC 4Kb (256 x 8 x 2) I²C 1 MHz 350 ns 8-UDFN (2x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory
Mfr Microchip Technology
Package Tape & Reel (TR)
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 4Kb (256 x 8 x 2)
Memory Interface I2C
Clock Frequency 1 MHz
Write Cycle Time - Word, Page 5ms
Access Time 350 ns
Voltage - Supply 1.7V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 8-UFDFN Exposed Pad
Supplier Device Package 8-UDFN (2x3)
Base Product Number 34AA04
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Standard Package 3,300
Win Source Part Number 1112514-34AA04T-I/MUY
Ultra Librarian 3D Model Ultra Librarian 34AA04T-I/MUY CAD Model

Description

Microchip Technology's 34AA04T-I/MUY EEPROM

The 34AA04T-I/MUY is a robust, high-performance electrically erasable programmable read-only memory (EEPROM) device from the industry-leading manufacturer, Microchip Technology. Designed for a wide range of applications, this memory chip provides an efficient solution for non-volatile storage needs. Its small form factor and low power consumption make it an ideal choice for space-constrained and power-sensitive designs.

This EEPROM device offers a storage capacity of 4 Kbits, with a flexible organization that allows for efficient data management and retrieval. It operates over a standard voltage range, ensuring compatibility with most microcontroller-based systems and other digital circuits. The 34AA04T-I/MUY is available in an 8-lead TSSOP package, which is widely accepted in the industry for surface-mount technology (SMT) assembly processes.

One of the key features of the 34AA04T-I/MUY is its I2C-compatible serial interface, which allows for easy integration into existing bus systems. The I2C protocol facilitates simple connection to microcontrollers and other ICs, enabling seamless communication and data transfer. Additionally, the device supports a bus speed of up to 1 MHz, allowing for rapid read and write operations that are essential in time-sensitive applications.

The robustness of the 34AA04T-I/MUY is further underscored by its extended temperature range, making it suitable for industrial and automotive applications where reliability under extreme conditions is paramount. The device is also designed with write protection features to prevent accidental data alteration, ensuring data integrity and security.

Microchip Technology's commitment to quality is evident in the 34AA04T-I/MUY, which is built to meet high-reliability standards. It is an excellent choice for designers looking for a dependable and easy-to-use non-volatile memory solution for their next project. Whether it's for consumer electronics, automotive systems, industrial controls, or any application that requires stable and long-lasting data storage, the 34AA04T-I/MUY is a component that can be trusted to perform.

You May Also Be Interested in

Rohm Semiconductor
IC EEPROM 16KBIT I2C 8TSSOP / EEPROM Memory IC 16Kb (2K x 8) I²C 400 kHz 8-TSSOP-B
Need more? Email Us
ABLIC U.S.A. Inc.
IC EEPROM 1KBIT SPI 2MHZ 8SOPJ / EEPROM Memory IC 1Kb (64 x 16) SPI 2 MHz 8-SOP-J
Need more? Email Us
STMicroelectronics
IC EEPROM 256KBIT SPI 8WLCSP / EEPROM Memory IC 256Kb (32K x 8) SPI 20 MHz 8-WLCSP
Lowest to $2.1207
ON Semiconductor
EEPROM Serial 2-Mb SPI in CSP-8
Lowest to $5.4849
ABLIC U.S.A. Inc.
IC EEPROM 16KBIT SPI 2MHZ 8SOPJ / EEPROM Memory IC 16Kb (1K x 16) SPI 2 MHz 8-SOP-J
Need more? Email Us
Puya Semiconductor (Shanghai) Co., Ltd.
2Kbit 1.7V~5.5V 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.0657
Microchip Technology
IC EEPROM 2KBIT I2C SC70-5 / EEPROM Memory IC 2Kb (256 x 8) I²C 400 kHz 900 ns SC-70-5
Need more? Email Us
SHANGHAI BELLING CO., LTD.
1.7V~5.5V 512Kbit 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.2152
Microchip Technology
IC EEPROM 4KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 4Kb (256 x 8 x 2) I²C 1 MHz 350 ns 8-UDFN (2x3)
Lowest to $1.1409

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.1409 $57.0450
120+ $0.9362 $112.3440
190+ $0.9070 $172.3300
260+ $0.8776 $228.1760
335+ $0.8484 $284.2140
445+ $0.7607 $338.5115
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 49,492 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess