EN
  • EN
  • DE

LTC6946IUFD-2#TRPBF

Part No LTC6946IUFD-2#TRPBF
Manufacturer Linear Technology
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC INTEGER-N PLL W/VCO 28QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel - TR
Type Clock/Frequency Synthesizer (RF/IF), Integer N
PLL Yes
Input Clock
Output Clock
Number of Circuits 1
Frequency - Max 4.91GHz
Divider/Multiplier Yes/Yes
Operating Supply Voltage 3.15 V ~ 5.25 V
Operating Temperature Range -40°C ~ 105°C
Mounting SMD
Package 28-WFQFN Exposed Pad
Manufacturer Package 28-QFN (4x5)
Manufacturer Homepage www.linear.com
Win Source Part Number 747022-LTC6946IUFD-2#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC6946
Introduction Date September 15, 2011
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian LTC6946IUFD-2#TRPBF CAD Model

Description

The LTC6946IUFD-2#TRPBF is a high-performance, low noise Phase-Locked Loop (PLL) with integrated Voltage-Controlled Oscillator (VCO) from Linear Technology, designed to address the needs of RF and microwave communication systems. This advanced component offers a wide frequency range and low phase noise, making it an ideal choice for applications such as wireless infrastructure, test and measurement equipment, and military systems.

Key Features

  • Frequency Range: The VCO operates over a frequency range of 224MHz to 3.7GHz, providing flexibility for various applications.
  • Low Phase Noise: Engineered to deliver excellent phase noise performance, which is crucial for maintaining signal integrity in communication systems.
  • Integrated PLL: The inclusion of an integrated phase-locked loop simplifies design and reduces the number of external components required.
  • Output Divider: An integrated output divider with programmable division ratios extends the output frequency range and provides additional versatility.
  • Highly Programmable: The device offers programmable charge pump current, loop filter bandwidth, and VCO power output, allowing for fine-tuning to specific system requirements.

Performance and Quality

The LTC6946IUFD-2#TRPBF is engineered for high performance, featuring a fractional/integer-N synthesizer that enhances frequency resolution. It boasts a fast lock time and a low spurious output, which is essential for maintaining the integrity of the RF signal chain. Additionally, the device is designed with Linear Technology's rigorous quality standards, ensuring reliable operation across its specified temperature range and a long product life cycle.

Package and Supply

This product is offered in a compact, 28-lead (4mm x 5mm) QFN package, making it suitable for space-constrained applications. It is specified for operation from -40°C to 85°C, catering to a wide range of environmental conditions. Furthermore, the LTC6946IUFD-2#TRPBF comes in tape and reel packaging, facilitating efficient handling and manufacturing processes.

Applications

  • Wireless Infrastructure (e.g., base stations, backhaul)
  • Test and Measurement Equipment
  • Military Communication Systems
  • Satellite Communications
  • RF Synthesizers

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC CLK GENERATOR LOW EMI 8-SOIC
Lowest to $2.1229
Texas Instruments
IC CLOCK SYNCHRONIZER 64VQFN
Lowest to $83.9403
Analog Devices Inc.
Fractional-N/Integer-N PLL Synthesizer
Lowest to $7.4791
Cypress Semiconductor Corp
2.5/3.3V 200-MHz High-Speed Multi-Phase PLL Clock Buffer
Lowest to $48.9628
Skyworks Solutions Inc.
IC BASE/BLANK PROTOTYPE 44QFN
Lowest to $36.3806
Maxim Integrated
IC ADAPTER CLOCK RATE 8-DIP
Lowest to $15.6410
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator | IC CLOCK GEN 2.4GHZ 64LFCSP
Lowest to $67.4026
MACOM Technology Solutions
OSCILLATOR,VC,11.4-12.8 GHZ,5MMP
Need more? Email Us
IDT, Integrated Device Technology Inc
Quad PLL for DTV | IC QUAD PLL FOR DTV 16-TSSOP
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $82.1334 $82.1334
2+ $79.5667 $159.1334
3+ $77.0001 $231.0003
4+ $74.4333 $297.7332
6+ $66.7334 $400.4004
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,380 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess