EN
  • EN
  • DE

LTC6946IUFD-2

Part No LTC6946IUFD-2
Manufacturer Linear Technology
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC POWER MANAGEMENT
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology/Analog Devices
Packaging Tube
Part Status Obsolete (End Of Life)
Type Clock/Frequency Synthesizer (RF/IF), Integer N
PLL Yes
Input Clock
Output Clock
Number of Circuits 1
Frequency - Max 4.91GHz
Divider/Multiplier Yes/Yes
Supply Voltage (V) 3.15V ~ 5.25V
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Manufacturer Package 28-WFQFN Exposed Pad
Supplier Device Package 28-QFN (4x5)
Part Number Series LTC6946
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 814462-LTC6946IUFD-2
Ultra Librarian 3D Model Ultra Librarian LTC6946IUFD-2 CAD Model

Description

Linear Technology LTC6946IUFD-2

The LTC6946IUFD-2 is a high-performance, low noise, and wideband frequency synthesizer that incorporates a Phase-Locked Loop (PLL) with fully integrated VCO, output dividers, and phase noise filters. Designed by Linear Technology, a leader in the design and manufacturing of high-performance analog integrated circuits, the LTC6946IUFD-2 is part of their extensive range of PLL synthesizer products. This device is ideal for applications requiring a stable and precise clock source, such as wireless communication systems, test and measurement equipment, and radar systems.

Key Features

  • Frequency Range: The VCO operates from 355MHz to 3.080GHz, providing a versatile range that can be used in a variety of applications.
  • Low Phase Noise Performance: This product is engineered to minimize phase noise, which results in cleaner signal generation and less distortion in the end application.
  • Integrated Output Divider: With the integrated output dividers, users can generate a wide range of frequencies without needing additional external components.
  • Programmable: The device features a serial interface that allows for programmable settings, including the output frequency and phase noise filter settings, providing design flexibility.
  • Compact Package: The LTC6946IUFD-2 is offered in a 24-lead 4mm x 5mm QFN package, which is suitable for space-constrained applications.

Applications

  • Wireless Infrastructure
  • Microwave Point-to-Point Systems
  • Test and Measurement Equipment
  • Defense and Aerospace Electronics
  • High-Performance RF Systems

Linear Technology's LTC6946IUFD-2 is a robust and reliable solution for designers who need a high-quality, easy-to-use frequency synthesizer. It provides the precision and stability required for demanding applications, ensuring optimal performance of the end system. With its integrated features and programmable flexibility, the LTC6946IUFD-2 streamlines the design process and accelerates time to market for innovative electronic products.

You May Also Be Interested in

Texas Instruments
MuxIt-TM PLL FREQUENCY MULTIPLIER | IC PLL FREQ MULTIPLIER 28-TSSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLOCK DRIVER SSTL_2 48-TSSOP
Need more? Email Us
ON Semiconductor
2.5V / 3.3V ECL ÷2, ÷4, ÷8 Clock Generation Chip
Lowest to $14.3081
Texas Instruments
Precision Clock Conditioner | IC CLOCK CONDITIONER PREC 48WQFN
Lowest to $18.7502
Skyworks Solutions Inc.
IC BASE/BLANK PROTOTYPE 44QFN
Lowest to $36.3806
Texas Instruments
15 GHz Wideband PLLatinum RF Synthesizer With Phase Synchronization and JESD204B Support
Need more? Email Us
Renesas Electronics America
IC CLK BUFFER ZD PLL 3.3V 8-SOIC / Zero Delay Buffer IC 133MHz 1 8-SOIC (0.154", 3.90mm Width)
Lowest to $1.9547
IDT, Integrated Device Technology Inc
FemtoClock® Crystal-to-3.3V, 2.5V LVPECL Clock Generator | IC CLK GEN ETHERNET 16VFQFN
Need more? Email Us
Cypress Semiconductor Corp
2.5/3.3V 200-MHz High-Speed Multi-Phase PLL Clock Buffer
Lowest to $48.9628

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $82.1334 $82.1334
2+ $79.5667 $159.1334
3+ $77.0001 $231.0003
4+ $74.4333 $297.7332
6+ $66.7334 $400.4004
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess