EN
  • EN
  • DE
  • IT

LTC6946IUFD-3#PBF

Part No LTC6946IUFD-3#PBF
Manufacturer Linear Technology
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC INTEGER-N PLL W/VCO 28-QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Type Clock/Frequency Synthesizer (RF/IF), Integer N
Input Clock
Output Clock
Number of Circuits 1
Differential - Input and Output Yes/Yes
Maximum Input Frequency 5.79GHz
Supply Voltage - Operating 3.15 V to 5.25 V
Temperature Range - Operating -40°C to 105°C
Mounting SMD (SMT)
Case / Package 28-QFN (4x5)
Win Source Part Number 1064185-LTC6946IUFD-3#PBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC6946IUFD-3#PBF CAD Model

Description

The LTC6946IUFD-3#PBF is a high-performance, low noise Phase-Locked Loop (PLL) frequency synthesizer from Linear Technology, designed to address a wide range of radio frequency (RF) applications. This device is capable of generating a local oscillator (LO) frequency with exceptional precision and stability, making it an ideal choice for wireless communication systems, instrumentation, and other RF applications where signal integrity is paramount.

Key Features:

  • Integrated VCO: The LTC6946IUFD-3#PBF includes an integrated Voltage-Controlled Oscillator (VCO) that operates over a wide frequency range, providing flexibility in various applications.
  • Low Phase Noise: With its low phase noise performance, this synthesizer ensures minimal signal degradation, which is critical for high-performance wireless systems.
  • Wide Frequency Range: The device supports a broad frequency range, which can be programmed via a serial interface, allowing it to be used in multiple RF applications.
  • Programmable Outputs: Multiple programmable outputs are available, enabling the device to drive various RF components directly.
  • High Resolution: The high-resolution phase detector and programmable charge pump allow for fine-tuning of the output frequency, ensuring precise control over the LO signal.

Applications:

  • Wireless Infrastructure
  • Test and Measurement Equipment
  • RF and Microwave Communication Systems
  • Satellite Communication Systems
  • Signal Generators

The LTC6946IUFD-3#PBF is packaged in a compact QFN package, making it suitable for space-constrained applications. Its robust design ensures reliable performance across a wide temperature range, and its power efficiency makes it suitable for portable and battery-powered devices. With its advanced features and versatile capabilities, the LTC6946IUFD-3#PBF is a go-to solution for designers seeking a high-quality, flexible frequency synthesizer for their RF system needs.

You May Also Be Interested in

Skyworks Solutions Inc.
IC CLOCK MULTIPLIER 20MLP
Need more? Email Us
ON Semiconductor
IC CLK BUFFER 3.3V 1:19 72QFN
Lowest to $7.8961
Diodes Incorporated
IC PLL CLOCK MULT 8-SOIC
Lowest to $0.8796
Skyworks Solutions Inc.
IC CLK MULTIPLIER ATTENUATOR / IC
Need more? Email Us
ON Semiconductor
IC PLL CLOCK GENERATOR 32LQFP
Lowest to $16.2986
Skyworks Solutions Inc.
IC BUFFER 220MHZ 5CH 3.3V 8SOIC
Need more? Email Us
Skyworks Solutions Inc.
IC BUFFER 220MHZ 4CH 3.3V 8SOIC
Lowest to $45.4830
Skyworks Solutions Inc.
IC BUFFER 220MHZ 4CH 3.3V 8SOIC
Need more? Email Us
Diodes Incorporated
PLL CLOCK MULTIPLIER / IC
Lowest to $0.4323

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $84.7523 $84.7523
2+ $69.5404 $139.0808
3+ $67.3672 $202.1016
4+ $65.1941 $260.7764
5+ $63.0209 $315.1045
6+ $56.5015 $339.0090
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,570 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess