EN
  • EN
  • DE
  • IT

LTC6948IUFD-1#TRPBF

Part No LTC6948IUFD-1#TRPBF
Manufacturer Linear Technology
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description Pll, Frequency Synthesizer W/ Vco, 3.74GHZ, QFN-28
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package QFN
Frequency 3.74 GHz
Input Clock
Max Frequency 3.74 GHz
Max Operating Temperature 105 °C
Min Operating Temperature -40 °C
Mount Surface Mount
Number of Circuits 1
Number of Pins 28
PLL Yes
RoHS Compliant
Win Source Part Number 1210775-LTC6948IUFD-1#TRPBF
Categories Clock/Timing - Clock Generators,PLLs,Frequency Synthesizers
Manufacturer Linear Technology
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC6948IUFD-1#TRPBF CAD Model

Description

The LTC6948IUFD-1#TRPBF from Linear Technology is a high performance, low noise Phase-Locked Loop (PLL) with integrated Voltage Controlled Oscillator (VCO). This advanced RF synthesizer is designed for applications that require low phase noise and precise frequency control, such as wireless communication systems, test and measurement equipment, and radar systems.

Key Features

  • Frequency Range: The device offers a wide frequency range from 374MHz to 6.39GHz, which allows it to be used in a variety of RF applications.
  • Low Phase Noise: The LTC6948IUFD-1#TRPBF provides excellent phase noise performance, which is critical for maintaining signal integrity in communication systems.
  • Integrated VCO: The inclusion of an integrated VCO simplifies the design and reduces the number of external components required, saving space and cost.
  • Programmable: The device is highly programmable through a serial interface, offering flexibility in setting output frequencies and other parameters.
  • Output Divider: It features a built-in output divider that can divide the VCO frequency by any integer from 1 to 6, providing additional frequency range options.
  • Temperature Stability: The synthesizer operates over a wide temperature range, ensuring reliable performance under varying environmental conditions.

Applications

The LTC6948IUFD-1#TRPBF is ideal for use in:

  • Wireless infrastructure (LTE, GSM, WCDMA, etc.)
  • Microwave point-to-point systems
  • Military communication equipment
  • Test and measurement instruments
  • Satellite communication systems

Quality and Reliability

Linear Technology ensures that its products meet the highest quality and reliability standards. The LTC6948IUFD-1#TRPBF is available in a 4mm x 5mm QFN package, and it is RoHS compliant. The device is also available in tape and reel packaging, denoted by the '#TRPBF' suffix, which is suitable for automated assembly processes.

With its advanced features and robust design, the LTC6948IUFD-1#TRPBF is a superior choice for designers looking to implement a reliable and high-performance frequency synthesizer in their RF systems.

You May Also Be Interested in

ON Semiconductor
IC PLL CLOCK GENERATOR 32LQFP
Lowest to $16.2986
ON Semiconductor
IC CLOCK GEN 2-4-8 ECL 5V 16SOIC
Lowest to $5.2156
Skyworks Solutions Inc.
IC CLK BUFFER PLL 44QFN / IC
Need more? Email Us
Diodes Incorporated
IC PLL CLOCK MULT 8-SOIC
Lowest to $0.8796
Skyworks Solutions Inc.
IC NETWORK SYNCRONIZER / IC
Need more? Email Us
Cypress Semiconductor Corp
IC ZD BUFFER 8SOIC / Zero Delay Buffer IC 133MHz 1 8-SOIC (0.154", 3.90mm Width)
Lowest to $2.6622
Texas Instruments
PHASE LOCKED LOOP, CMOS, PDSO38 / IC
Lowest to $24.8898
Diodes Incorporated
IC ZD BUFFER 16TSSOP
Lowest to $1.9559
Skyworks Solutions Inc.
IC BUFFER 220MHZ 5CH 3.3V 8SOIC
Lowest to $5.8186

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $64.5113 $64.5113
2+ $52.9324 $105.8648
3+ $51.2782 $153.8346
5+ $49.6241 $248.1205
6+ $47.9700 $287.8200
7+ $43.0076 $301.0532
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,530 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess