EN
  • EN
  • DE
  • IT

LTC6948IUFD-2#PBF

Part No LTC6948IUFD-2#PBF
Manufacturer Linear Technology
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description Clock Generator 10MHz to 425MHz-IN 6390MHz-OUT Automotive 28-Pin QFN EP Tube / IC FRACTIONAL-N PLL W/VCO 28QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Type Clock/Frequency Synthesizer (RF/IF), Fractional N
PLL Yes
Input Clock
Output Clock
Number of Circuits 1
Frequency - Max 4.91GHz
Divider/Multiplier Yes/No
Operating Supply Voltage 3.15 V ~ 5.25 V
Operating Temperature Range -40°C ~ 105°C
Mounting SMD
Package 28-WFQFN Exposed Pad
Manufacturer Package 28-QFN (4x5)
Win Source Part Number 784468-LTC6948IUFD-2#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC6948
Introduction Date June 13, 2014
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC6948IUFD-2#PBF CAD Model

Description

The LTC6948IUFD-2#PBF is a high-performance, low noise, phase-locked loop (PLL) frequency synthesizer from Linear Technology, which is now part of Analog Devices. This advanced integrated circuit (IC) is designed to address the stringent requirements of fast and precise signal generation in applications such as wireless communication, test and measurement equipment, and military systems.

At the core of the LTC6948 is a fractional-N frequency synthesizer with integrated VCO (Voltage-Controlled Oscillator). The device covers a wide frequency range from 374MHz to 6.39GHz, which makes it extremely versatile for a variety of RF applications. The LTC6948IUFD-2#PBF variant specifically provides an output frequency range of 2.240GHz to 3.740GHz, making it suitable for many high-frequency applications.

The synthesizer's fractional-N divider allows for fine frequency resolution, while its advanced noise floor and spurious performance ensure a clean, stable output signal. The device also features a low phase noise VCO that contributes to the overall signal purity, which is critical for systems where signal integrity is paramount.

The LTC6948IUFD-2#PBF is housed in a compact, 28-lead (4mm x 5mm) QFN package, which is designed to save board space and is suitable for space-constrained applications. The device operates over a temperature range of -40°C to 85°C, ensuring reliable performance across various environmental conditions.

For design flexibility, the LTC6948 provides serial data interface with optional SPI or I²C compatible serial interfaces, allowing for easy integration into a variety of system architectures. Additionally, the device is powered by a single 3.3V supply, simplifying the power supply design.

Overall, the LTC6948IUFD-2#PBF by Linear Technology is a sophisticated solution for designers looking to implement a high-quality, reliable frequency synthesizer with low phase noise and excellent frequency resolution. Its robust feature set and ease of use make it an ideal choice for the most demanding applications in the RF and microwave domains.

You May Also Be Interested in

Skyworks Solutions Inc.
IC CLK MULTIPLIER ATTENUATOR / IC
Need more? Email Us
Diodes Incorporated
CLOCK VCXO SO-8 / IC
Need more? Email Us
ON Semiconductor
IC CLK BUFFER 3.3V 1:19 72QFN
Lowest to $7.8961
Skyworks Solutions Inc.
IC BUFFER 220MHZ 4CH 3.3V 8SOIC
Lowest to $45.4830
Skyworks Solutions Inc.
IC BUFFER 220MHZ 4CH 3.3V 8SOIC
Need more? Email Us
Skyworks Solutions Inc.
IC BUFFER 220MHZ 8CH3.3V 16TSSOP
Need more? Email Us
ON Semiconductor
IC PLL CLOCK GENERATOR 32LQFP
Lowest to $16.8879
Skyworks Solutions Inc.
IC CLOCK GENERATOR QUAD 24QFN / IC
Lowest to $11.6599
ON Semiconductor
IC CLOCK GEN 2-4-8 ECL 5V 16SOIC
Lowest to $5.2156

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $49.6000 $99.2000
3+ $46.4000 $139.2000
4+ $44.8000 $179.2000
6+ $41.6000 $249.6000
7+ $40.0000 $280.0000
9+ $38.4001 $345.6009
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,860 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess