EN
  • EN
  • DE
  • IT

LTC694CN8-3.3#PBF

Part No LTC694CN8-3.3#PBF
Manufacturer Linear Technology
Catalog PMIC - Supervisors
Description Processor Supervisor 2.9V 1 Active Low Automotive 8-Pin PDIP N Tube / IC MPU SUPRVISRY CIRC 3.3V 8-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active High/Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold 2.9V
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Style Through Hole
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-PDIP
Win Source Part Number 784472-LTC694CN8-3.3#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC694-3.3
Introduction Date April 02, 1999
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC694CN8-3.3#PBF CAD Model

Description

The LTC694CN8-3.3#PBF is a robust voltage supervisor integrated circuit (IC) designed and manufactured by Linear Technology, a leader in high-performance analog integrated circuits. This precision voltage supervisor is engineered to maintain system integrity by monitoring power supplies in microprocessor and digital systems. It ensures that the microprocessor boots up in a known state and helps in preventing code execution errors during power-up, power-down, or brownout conditions.

Key Features

  • Supply Voltage Monitoring: This IC is designed to monitor a 3.3V supply voltage, providing a precise solution for systems that operate at this common logic level.
  • Reset Timeout Delay: It features an adjustable reset timeout delay, which allows designers to set the duration that the reset output remains active after the supply voltage returns to an acceptable level.
  • Low Power Consumption: The LTC694CN8-3.3#PBF is tailored for applications that require low power consumption, thus contributing to the overall energy efficiency of the system it is monitoring.
  • High Accuracy: With its high accuracy voltage threshold, the device ensures reliable operation by precisely detecting undervoltage conditions, which is critical for sensitive electronic equipment.
  • Wide Operating Temperature Range: This IC operates over a wide temperature range, making it suitable for industrial and automotive applications where temperature conditions can be extreme.

Applications

The LTC694CN8-3.3#PBF is ideal for a variety of applications where accurate voltage supervision is crucial. It is commonly used in:

  • Microprocessor systems
  • Portable battery-powered equipment
  • Computers and servers
  • Embedded control systems

Product Specifications

The package type for this IC is the 8-lead PDIP, which is known for its ease of handling and suitability for through-hole mounting. The product part number, LTC694CN8-3.3#PBF, indicates that it comes with lead-free (Pb-free) terminations, making it compliant with RoHS (Restriction of Hazardous Substances) directives. This commitment to environmental standards reflects Linear Technology's dedication to producing eco-friendly products without compromising performance.

You May Also Be Interested in

AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1305
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us
Rohm Semiconductor
NANO ENERGY, 2.9V, ADJUSTABLE DE
Lowest to $1.4125
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL TSOT23-8
Need more? Email Us
Microchip Technology
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL 8SON
Lowest to $3.1279
Maxim Integrated
IC SUPERVISOR 1 CHANNEL 8UMAX
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.7872
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 3SSOP / Supervisor Open Drain or Open Collector 1 Channel 3-SSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess