EN
  • EN
  • DE

LTC695CN-3.3

Part No LTC695CN-3.3
Manufacturer Linear Technology
Description 3.3V Microprocessor Supervisory Circuits
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1209320-LTC695CN-3.3
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC695CN-3.3 CAD Model

Description

LTC695CN-3.3 Voltage Regulator by Linear Technology

The LTC695CN-3.3 is a robust voltage regulator integrated circuit (IC) designed and manufactured by Linear Technology, now part of Analog Devices. This product offers a fixed output voltage of 3.3V, making it a perfect choice for applications requiring a stable voltage supply in a compact package.

Key Features:

  • Fixed Output: The LTC695CN-3.3 provides a fixed output voltage of 3.3V, which is essential for powering logic circuits and other low-voltage devices.
  • Output Current: It can deliver an output current up to 150mA, suitable for a wide range of applications including microcontrollers and digital systems.
  • Low Dropout Voltage: The low dropout voltage ensures efficient operation even when the input voltage is close to the output voltage, reducing power loss and improving efficiency.
  • Thermal Protection: The device includes thermal shutdown protection that safeguards the IC from damage due to overheating.
  • Wide Operating Temperature Range: It operates over a wide temperature range, making it suitable for industrial and automotive applications.
  • Packaging: The LTC695CN-3.3 is available in a DIP-8 package, which is easy to handle and integrate into a variety of circuit boards.

Applications:

The LTC695CN-3.3 voltage regulator is versatile and can be used in a multitude of applications. It is particularly well-suited for:

  • Portable devices
  • Battery-powered equipment
  • Microcontroller power supplies
  • Low-power logic supplies
  • Peripheral power supplies

Reliability and Quality:

Linear Technology is renowned for its high-quality products, and the LTC695CN-3.3 is no exception. It is designed to meet rigorous standards, ensuring reliability and performance in even the most demanding situations. With its fixed output voltage, low dropout, and thermal protection, this voltage regulator is an excellent choice for designers looking for a dependable power solution.

For detailed specifications and application guidance, refer to the official datasheet and design resources provided by Linear Technology/Analog Devices.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess