EN
  • EN
  • DE

LTC695IN

Part No LTC695IN
Manufacturer Linear Technology
Description Microprocessor Supervisory Circuits
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1209322-LTC695IN
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC695IN CAD Model

Description

The LTC695IN is a robust microprocessor supervisory circuit designed by Linear Technology, a company renowned for its high-performance analog integrated circuits. This device is engineered to maintain system integrity by monitoring the power supply voltage in microprocessor systems, offering a reliable solution for system reset and backup battery switchover operations.

Key Features

  • Precision Voltage Monitoring: The LTC695IN is equipped with a precise voltage monitor that keeps a vigilant watch on the power supply levels, ensuring that the microprocessor and associated circuitry have a stable and adequate voltage for operation.
  • Power Fail Warning: To prevent data loss and system errors, the device provides an early warning signal when the power supply falls below a predefined threshold, allowing the system to take corrective action before a complete power failure occurs.
  • Low Battery Detection: This feature alerts the system when the backup battery is nearing depletion, facilitating timely battery replacement or charging to avoid system downtime.
  • Reset Output: In the event of an undervoltage condition, the LTC695IN generates a reset signal that can be used to reboot the microprocessor, ensuring that the system restarts with a clean state once normal voltage levels are restored.
  • Backup Battery Switchover: The device includes an automatic switchover to a backup battery when the primary power supply fails, allowing critical system functions to continue without interruption.

Applications

The LTC695IN is a versatile component suitable for a wide array of applications where reliable power monitoring is essential. It is commonly used in:

  • Microprocessor systems
  • Computers and computer peripherals
  • Portable and battery-powered equipment
  • Industrial control systems
  • Embedded systems

Technical Specifications

The LTC695IN operates over a wide voltage range and is housed in a robust package that ensures its durability and longevity in various working environments. For detailed technical specifications, refer to the official datasheet provided by Linear Technology.

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.5953 $60.7624
19+ $6.2321 $118.4099
29+ $6.0373 $175.0817
40+ $5.8426 $233.7040
52+ $5.6479 $293.6908
69+ $5.0635 $349.3815
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess