Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Reference Type Ground Reference (Virtual)
Output Type Adjustable
Nominal Output Voltage (Min/Fixed) 2V
Maximum Output Voltage 20V
Output Current 20mA
Tolerance ±1%
Temperature Coefficient 25ppm/°C Typical
Noise - 10Hz to 10kHz 120μVrms
Voltage - Input 4 V to 40 V
Operating Supply Current 400μA
Temperature Range - Operating -55°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1108631-TLE2426MDREP
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Power Management
Ultra Librarian 3D Model Ultra Librarian TLE2426MDREP CAD Model

Description

The TLE2426MDREP from Texas Instruments is a highly versatile rail splitter, designed to provide a precise, low-noise reference voltage derived from a higher-voltage input. This component is particularly well-suited for applications that require a stable voltage reference or a virtual ground in a system where only a single power supply is available. The device is part of Texas Instruments' military and space-grade product line, ensuring reliability and performance under extreme conditions.

Key Features

  • Precision Output: The TLE2426MDREP offers a tight output voltage tolerance, ensuring accuracy for critical applications where voltage deviations can be detrimental to performance.
  • Low Noise: It is designed to minimize noise, making it ideal for sensitive electronic applications such as precision instrumentation and audio amplifiers.
  • Wide Operating Range: This rail splitter can operate over a broad range of input voltages, accommodating various application requirements without the need for additional voltage regulation.
  • High Current Capability: The device is capable of delivering a significant amount of current, making it suitable for driving both digital and analog circuits that require a stable reference voltage.
  • Robust Design: As part of the military and space-grade product line, the TLE2426MDREP is built to withstand harsh environments, including extreme temperatures and high levels of radiation.

Applications

The TLE2426MDREP is versatile and can be used in a variety of applications, including:

  • Splitting a single supply into a virtual ground for operational amplifiers.
  • Providing a stable reference voltage for ADCs and DACs.
  • Serving as a buffer for precision voltage references.
  • Power supply for portable and battery-powered devices where power efficiency is critical.
  • Military and aerospace applications where component reliability is of utmost importance.

Conclusion

In summary, the TLE2426MDREP from Texas Instruments is a reliable and precise rail splitter that is engineered to meet the stringent demands of military and space applications. Its low-noise characteristics, high current capability, and robust design make it an excellent choice for a wide array of electronic systems requiring a stable voltage reference or virtual ground.

You May Also Be Interested in

Taiwan Semiconductor
VOLTAGE REFERENCE, PROGRAMMABLE,
Need more? Email Us
ECAD model for TS1431BCX
STMicroelectronics
IC VREF SHUNT ADJ SOT23-3
Lowest to $0.3065
ECAD model for TS3431ILT
Taiwan Semiconductor
VOLTAGE REFERENCE, PROGRAMMABLE,
Need more? Email Us
ECAD model for TS1431ACX
STMicroelectronics
IC VREF SHUNT 1.225V SOT23-3
Need more? Email Us
ECAD model for TS821BILT
Analog Devices Inc.
IC VREF SERIES PREC 2.5V SOT23-3 / Voltage Reference IC V SOT-23-3
Lowest to $3.7155
ECAD model for ADR381ART-REEL7
Analog Devices Inc.
High Precision 10 V IC Reference
Lowest to $109.3625
ECAD model for AD581UH
Texas Instruments
LOW-VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATORS
Lowest to $0.6951
ECAD model for TLVH431BCPK
Analog Devices Inc.
Precision Low Drift 2.048 V/2.5 V/4.096 V/ 5.0 V SOT-23 Reference with Shutdown
Lowest to $4.5753
ECAD model for ADR392AUJZ-R2
Analog Devices Inc.
Ultralow Noise, LDO XFET Voltage References with Current Sink and Source | IC VREF SERIES 2.048V 8SOIC
Lowest to $19.2046
ECAD model for ADR440BRZ

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention