The LTC695ISW-3.3 is a robust, high-performance microprocessor supervisory circuit designed and manufactured by Linear Technology, now part of Analog Devices. This component is specifically engineered to maintain system integrity by monitoring the power supply voltage in microprocessor-based systems. It ensures that the microprocessor is reset to a known state during power-up, power-down, and brownout conditions.
Key Features
- Precision Voltage Monitoring: The LTC695ISW-3.3 is designed to monitor a 3.3V power supply, providing a precise threshold level to ensure reliable operation of the microprocessor.
- Low Power Consumption: It consumes minimal power, making it suitable for use in power-sensitive applications.
- Reset Timing: The device features an adjustable reset timeout period, which can be set by an external capacitor to meet various system requirements.
- Manual Reset Input: A manual reset input allows for a reset to be triggered with an external signal, providing additional system control.
- Wide Operating Temperature Range: With an industrial temperature range, the LTC695ISW-3.3 operates reliably across diverse environmental conditions.
Applications
The LTC695ISW-3.3 is suitable for a wide range of applications, including but not limited to:
- Computers and Servers
- Embedded Systems
- Portable/Battery-Powered Equipment
- Industrial Control Systems
Product Specifications
Parameter
Value
Supply Voltage Monitoring
3.3V
Operating Temperature
-40°C to +85°C
Package Type
16-Lead SOIC Wide
Reset Timeout Period
Adjustable via External Capacitor
Overall, the LTC695ISW-3.3 from Linear Technology is a highly reliable and essential component for systems requiring vigilant power supply monitoring and management to ensure proper functioning and to prevent data corruption or loss.