EN
  • EN
  • DE

LTC7510EUH#3BYPBF

Part No LTC7510EUH#3BYPBF
Manufacturer Linear Technology
Catalog HOT - SALES and EOL Components (L)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 98034-LTC7510EUH#3BYPBF
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC7510EUH#3BYPBF CAD Model

Description

LTC7510EUH#3BYPBF - High-Efficiency Wireless Power Transmitter

The LTC7510EUH#3BYPBF is an advanced wireless power transmitter component designed and manufactured by Linear Technology, now part of Analog Devices. This cutting-edge product is tailored to facilitate efficient and reliable wireless power transfer in a variety of applications, ranging from portable electronics to automotive wireless charging systems.

Key Features:

  • High Efficiency: The LTC7510EUH#3BYPBF is engineered to provide high-efficiency power transfer, which minimizes heat generation and ensures optimal performance for the end-user's application.
  • Wide Input Voltage Range: This device supports a broad input voltage range, making it versatile for use with different power sources and adaptable to various system requirements.
  • Foreign Object Detection (FOD): Safety is paramount in wireless power systems, and the LTC7510EUH#3BYPBF incorporates FOD capabilities to detect the presence of foreign metallic objects on the charging pad, enhancing user safety and protecting the device.
  • Dynamic Power Control: To optimize wireless power transfer, the LTC7510EUH#3BYPBF dynamically adjusts the power transmitted based on the receiver's requirements, ensuring efficient energy usage.
  • Robust Thermal Performance: Housed in a QFN package, the product is designed to offer robust thermal performance, maintaining stability and reliability even under strenuous operating conditions.

Applications:

  • Wireless Charging Pads for Smartphones and Tablets
  • Wireless Power Tools and Accessories
  • Automotive In-Cabin Wireless Charging Systems
  • Wearable Devices with Wireless Charging Capabilities
  • Medical Devices Requiring Sterile or Sealed Charging Solutions

The LTC7510EUH#3BYPBF stands out as a superior choice for designers looking to implement wireless charging in their products. Its combination of high efficiency, safety features, and dynamic power control makes it a highly desirable component for creating a seamless and user-friendly wireless power ecosystem. With Linear Technology's reputation for quality and performance, this wireless power transmitter is poised to be a pivotal component in the evolution of wireless charging technology.

You May Also Be Interested in

Texas Instruments
800mA fixed and adjustable low dropout linear regulator
Need more? Email Us
UTC
SWITCHING REGULATOR CONTROLLER(LOW VOLTAGE)
Lowest to $0.3927
Intel
Need more? Email Us
ON Semiconductor
Lowest to $0.0093
Leshan Radio
Switching diode
Lowest to $0.0295
STMicroelectronics
Need more? Email Us
Conexant Systems
Lowest to $5.0427
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $3.5981

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.6151 $60.3057
17+ $7.0698 $120.1866
26+ $6.8480 $178.0480
35+ $6.6274 $231.9590
46+ $6.4068 $294.7128
61+ $5.7438 $350.3718
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,800 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess