Products specifications Report Issue?

Win Source Part Number 1072692-LTC8403ES8TR
Categories OEM Parts(J-L)
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTC8403ES8TR CAD Model

Description

LTC8403ES8TR High Voltage, High Frequency Step-Down Converter

The LTC8403ES8TR from Linear Technology is a high-performance step-down switching regulator that is designed to deliver efficient power conversion for a wide range of applications. This device operates at a high frequency which allows the use of small, low-cost capacitors and inductors, resulting in a compact power supply solution.

With an input voltage range of 3.6V to 36V, the LTC8403ES8TR is versatile enough to handle a variety of input sources, including those from unregulated or fluctuating power supplies. It is capable of providing an adjustable output voltage from 0.8V to VIN, making it suitable for powering the latest generation of microprocessors and other low-voltage logic devices.

The LTC8403ES8TR offers a high switching frequency of up to 2.25MHz, which allows for a smaller overall solution size. This high frequency combined with its current mode operation ensures fast transient response and excellent loop stability. Furthermore, it features a low dropout operation, which is critical for applications requiring maximum efficiency across a wide range of input voltages.

This step-down converter also includes a range of protective features that safeguard the device and the powered application against adverse conditions. These include overvoltage protection, overcurrent protection, and thermal shutdown. Additionally, the LTC8403ES8TR has an internal soft-start function that minimizes inrush current during startup, which can be particularly important in applications with sensitive downstream components.

Available in an ES8TR package, the LTC8403ES8TR is designed for easy implementation into a variety of circuit designs. Its thermally efficient package ensures that the device operates within its temperature range even under heavy load conditions. This makes the LTC8403ES8TR an excellent choice for applications such as automotive power systems, industrial supplies, and distributed power systems where high efficiency and reliability are paramount.

Whether you're designing a power supply for sensitive electronics, or need a robust converter for an industrial application, the LTC8403ES8TR offers the performance and features required for an efficient and reliable power management solution.

You May Also Be Interested in

Semtech Corporation
D MET 3A FAST 100V HR / Diode Standard 100 V 4.5A Through Hole Axial
Need more? Email Us
ECAD model for JANTX1N5416
Samsung
DRAM Chip DDR3 SDRAM 4G-Bit 256Mx16 1.5V 96-Pin F-BGA
Need more? Email Us
ECAD model for K4B4G1646EBCK0000
Microchip Technology
DIODE GEN PURP 1KV 1A D5A / Diode Standard 1000 V 1A Surface Mount D-5A
Lowest to $29.7269
ECAD model for JANTX1N5623US
AVX Corp/Kyocera Corp
SMD Oscillator
Need more? Email Us
ECAD model for K30-3CW-SE40.0000LE
Taiyo Yuden
Need more? Email Us
ECAD model for JMK212BBJ226MGBT
Panasonic
Power Relay 5V 5A 2CO Tht
Need more? Email Us
ECAD model for JW2SN5V
Panasonic
Lowest to $2.1021
ECAD model for JS1FJ-5V
Fujitsu Electronics America, Inc.
Need more? Email Us
ECAD model for JY-24H-K-UL
Panasonic
Need more? Email Us
ECAD model for JT1A-DC12V

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.9080
ECAD model for ICM-42688-P
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention