EN
  • EN
  • DE

JS1FJ-12V

Part No JS1FJ-12V
Manufacturer Panasonic
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1066411-JS1FJ-12V
Categories OEM Parts(J-L)
Manufacturer Panasonic
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian JS1FJ-12V CAD Model

Description

The JS1FJ-12V is a compact, low-signal relay manufactured by Panasonic. It is designed for applications requiring reliable switching of low-level signals, making it suitable for telecommunications, audio equipment, and various electronic control systems. This relay is characterized by its small size, low coil power consumption, and high sensitivity.

Applications

  • Telecommunications Equipment: Used in telecom systems for signal routing, switching, and control functions.
  • Audio Equipment: Employed in audio mixing consoles, amplifiers, and other audio devices for signal selection and muting.
  • Measurement and Instrumentation: Applied in precision measurement instruments for switching and controlling signals.
  • Security Systems: Integrated into security systems for alarm circuits and control functions.
  • Consumer Electronics: Found in various consumer electronic devices for switching and control purposes.

Features

  • Compact Size: Small footprint allows for high-density mounting on PCBs.
  • Low Coil Power Consumption: Efficient design minimizes power consumption, contributing to energy savings.
  • High Sensitivity: Requires minimal coil current for reliable switching.
  • High Isolation: Provides excellent electrical isolation between the coil and contacts.
  • Sealed Construction: Offers protection against dust, moisture, and other environmental contaminants.
  • Long Life: Designed for a high number of operations, ensuring long-term reliability.

Benefits

  • Reliable Signal Switching: Ensures consistent and dependable operation for low-level signals.
  • Space-Saving Design: Compact size allows for efficient use of board space.
  • Energy Efficiency: Low coil power consumption minimizes power waste.
  • Enhanced Durability: Sealed construction protects against environmental factors, extending the relay's lifespan.
  • Versatile Application: Suitable for a wide range of applications requiring low-signal switching.

Additional Details

The JS1FJ-12V operates with a 12VDC coil voltage. Its contact rating is typically around 0.5A at 125VAC or 1A at 30VDC, depending on the specific model. The relay features a DPDT (Double Pole Double Throw) contact configuration, providing versatile switching options. Datasheets provide detailed specifications on coil resistance, operate/release times, insulation resistance, dielectric strength, and operating temperature range. Panasonic relays are renowned for their high quality and reliability, making them a trusted choice in various industries.

You May Also Be Interested in

Linear Technology
Need more? Email Us
ON Semiconductor
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
LA1652FN-S-TLM-E Sanyo
Lowest to $3.2178
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED OSLON AMBER 617NM 3SMD / LED Lighting Color series Amber 617nm (612nm ~ 624nm) 3-SMD, No Lead
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.1819 $50.1837
56+ $1.7902 $100.2512
87+ $1.7343 $150.8841
120+ $1.6784 $201.4080
155+ $1.6224 $251.4720
207+ $1.4546 $301.1022
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 47 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess