EN
  • EN
  • DE

LTM2881IV-5#PBF

Part No LTM2881IV-5#PBF
Manufacturer Linear Technology
Catalog Digital Isolators
Description DGTL ISO 2.5KV RS422/RS485 32LGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer Linear Technology
Packaging Tray
Status Active
Technology Magnetic Coupling
Type RS422, RS485
Isolated Power Yes
Number of Channels 2
Inputs - Side 1/Side 2 1/1
Channel Type Unidirectional
Isolation Voltage 2500Vrms
Common Mode Transient Immunity (Min) 30kV/μs
Data Rate 20Mbps
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Case / Package 32-LGA (15x11.25)
Win Source Part Number 206774-LTM2881IV-5#PBF
Ultra Librarian 3D Model Ultra Librarian LTM2881IV-5#PBF CAD Model

Description

Product Overview: LTM2881IV-5#PBF

The LTM2881IV-5#PBF is a high-performance isolated RS485/RS422 μModule transceiver from Linear Technology, designed to provide reliable communication with robust data protection in harsh environments. This innovative product ensures signal integrity and safety by electrically isolating the logic interface from the transceiver, effectively guarding against ground loops and common-mode noise that can compromise data transmission. The LTM2881IV-5#PBF is an indispensable component in industrial, automotive, and communication systems where long-distance data transmission is critical.

Key Features

  • Integrated Isolation: With 2500V RMS of galvanic isolation, the LTM2881IV-5#PBF provides an effective barrier against high voltage spikes and surges, ensuring protection for sensitive microcontrollers and digital circuits.
  • Robust Communication: The device supports RS485 and RS422 communication standards, which are widely used for their differential signaling that enhances noise immunity, making it ideal for noisy industrial environments.
  • Automatic Driver and Receiver: It features an automatic driver and receiver with disable options, allowing for efficient management of power consumption and data flow control.
  • Wide Operating Temperature Range: The LTM2881IV-5#PBF is designed to operate reliably over a wide temperature range from -40°C to 85°C, suitable for extreme environmental conditions.

Applications

The robust design and protective features of the LTM2881IV-5#PBF make it a perfect choice for a variety of applications, including:

  • Industrial control and automation systems
  • Automotive control units
  • Test equipment and instrumentation
  • Medical equipment with strict safety requirements
  • Networking and telecommunications infrastructure

Quality and Reliability

Linear Technology is known for its commitment to quality, and the LTM2881IV-5#PBF is no exception. It is manufactured with the highest standards to ensure reliable performance and longevity in the field. With its robust design and advanced features, the LTM2881IV-5#PBF stands out as a superior isolated transceiver solution for critical communication applications.

You May Also Be Interested in

Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Lowest to $9.6794
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Lowest to $11.2633
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Lowest to $7.2762
Maxim Integrated
DGTL ISO 5KV 4CH RS232 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 3.75KV 3CH GP 16SOIC
Lowest to $4.3657
Analog Devices Inc.
DGTL ISOLTR 3.75KV 2CH GP 20SSOP
Lowest to $34.9254
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 3KV 2CH GP 8-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Lowest to $5.3681

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $79.1730 $79.1730
2+ $64.9625 $129.9250
3+ $62.9324 $188.7972
4+ $60.9023 $243.6092
5+ $58.8722 $294.3610
6+ $52.7820 $316.6920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess