EN
  • EN
  • DE

LTM2884Y

Part No LTM2884Y
Manufacturer Linear Technology
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1015005-LTM2884Y
Categories OEM Parts(J-L)
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTM2884Y CAD Model

Description

The LTM2884Y is a robust and versatile isolated USB transceiver module from Linear Technology that integrates a USB 2.0 full-speed function controller, voltage isolation, and an isolated power. This innovative product is designed to provide a complete isolated USB interface, suitable for environments where USB signals need to be transmitted over electrical isolation barriers.

Key Features

  • Integrated Isolation: The LTM2884Y features 2500VRMS of galvanic isolation, which effectively separates the host computer from the USB peripheral, ensuring safety and noise immunity.
  • Isolated Power: It includes an integrated, isolated DC/DC converter that provides up to 2.5W of isolated power, eliminating the need for a separate isolated power supply.
  • USB 2.0 Compatibility: The device supports full-speed USB 2.0 communication, ensuring compatibility with a wide range of USB devices.
  • Robust Design: With its rugged design, the LTM2884Y is capable of withstanding harsh industrial environments and is suitable for a variety of applications where reliability is paramount.
  • Easy Implementation: The module requires minimal external components, which simplifies design and accelerates time-to-market for engineers.

Applications

The LTM2884Y is ideal for a variety of applications where isolation is necessary to protect host devices and maintain signal integrity. These applications include:

  • Industrial control systems
  • Medical equipment
  • Test and measurement devices
  • Isolated data communication

Technical Specifications

Some of the technical specifications of the LTM2884Y include:

  • Supply Voltage: 3.3V
  • Operating Temperature Range: -40°C to 85°C
  • Isolation Voltage: 2500VRMS for 1 minute
  • Data Rate: Full Speed (12Mbps)
  • Package: 32-Pin LGA

Overall, the LTM2884Y from Linear Technology is a highly integrated and reliable solution for adding USB connectivity with electrical isolation to a wide range of products.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
LA1652FN-S-TLM-E Sanyo
Lowest to $3.2178
STMicroelectronics
Need more? Email Us
Linear Technology
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
IXYS
Lowest to $3.7430
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Apt Amber Golden Leadframe 4, 5C Rohsconf
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess