EN
  • EN
  • DE

LTM2886CY-5I#PBF

Part No LTM2886CY-5I#PBF
Manufacturer Linear Technology
Catalog Digital Isolators
Description DGTL ISO 2.5KV 6CH I2C 32BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer Linear Technology
Packaging Tray
Status Active
Technology Capacitive Coupling
Type I²C
Isolated Power Yes
Number of Channels 6
Inputs - Side 1/Side 2 3/3
Channel Type Unidirectional
Isolation Voltage 2500Vrms
Common Mode Transient Immunity (Min) 30kV/μs
Data Rate 400kHz
Propagation Delay tpLH / tpHL (Max) 250ns, 250ns
Rise and Fall Time 250ns, 250ns (Max)
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating 0°C to 70°C
Case / Package 32-BGA (15x11.25)
Win Source Part Number 1064306-LTM2886CY-5I#PBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTM2886CY-5I#PBF CAD Model

Description

The LTM2886CY-5I#PBF is a high-performance isolated μModule (micro-module) transceiver from Linear Technology, now part of Analog Devices. This component is designed to provide robust communication in harsh environments, where noise immunity and electrical isolation are critical for reliable operation. The LTM2886CY-5I#PBF is an ideal solution for breaking ground loops and allowing for large common mode voltages in industrial, medical, and automotive applications.

Key Features

  • Isolation: The LTM2886CY-5I#PBF offers 2500V<sub>RMS galvanic isolation for one minute between the input and output, which helps to protect low-voltage digital domain circuits against high voltage transients.
  • Data Rate: It supports an SPI data rate of up to 20Mbps, making it suitable for high-speed communication protocols.
  • Integrated Power: This transceiver includes an integrated, isolated DC/DC converter that provides regulated power, simplifying the design and reducing the need for additional components.
  • Temperature Range: It operates over the industrial temperature range of -40°C to 105°C, ensuring reliable performance in extreme conditions.
  • Package: The device comes in a compact, surface-mount LGA package that is RoHS compliant, which allows for efficient use of PCB space and easier manufacturing.

Applications

The LTM2886CY-5I#PBF is versatile and can be used in a variety of applications, including:

  • Industrial control systems
  • Isolated data acquisition systems
  • Medical equipment with strict isolation requirements
  • Automotive control and monitoring systems

Quality and Reliability

Linear Technology is known for its commitment to quality and reliability, and the LTM2886CY-5I#PBF is no exception. It is designed to meet stringent industry standards, ensuring long-term performance and stability in even the most demanding environments.

Ordering Information

The product number LTM2886CY-5I#PBF uniquely identifies this isolated μModule transceiver with specific features and specifications. For purchasing information, please contact Linear Technology's sales department or authorized distributors.

You May Also Be Interested in

2Pai Semiconductor
150kV/us SOIC-8 Digital Isolators RoHS
Lowest to $0.1525
Analog Devices Inc.
DGT ISOL 5000VRMS 4CH CAN 16SOIC
Lowest to $14.5523
Skyworks Solutions Inc.
DGTL ISO 2500VRMS 3CH GP 16SOIC
Lowest to $4.3657
Shanghai Chipanalog Microelectronics Co., Ltd
Digital Isolator 3750Vrms Forward 4 Channel Reverse 2 Channel 150Mbps 150kV/us CMTI SOIC-16
Lowest to $0.9605
Shanghai Chipanalog Microelectronics Co., Ltd
Digital Isolator 3750Vrms Forward 4 Channel Reverse 2 Channel 150Mbps 100kV/us CMTI SOIC-16
Lowest to $0.9023
Analog Devices Inc.
DGTL ISO 2500VRMS 2CH GP 20SSOP
Lowest to $16.0075
NOVOSENSE
2CH DGTL ISO
Lowest to $0.8476
Analog Devices Inc.
2-CHANNEL REINFORCED DIIGITAL IS
Need more? Email Us
NOVOSENSE
AUTO 2CH DGTL ISO
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess