EN
  • EN
  • DE

LTM4600HVEV#PBF

Part No LTM4600HVEV#PBF
Manufacturer Linear Technology
Catalog Power Supplies Board Mount DCDC Converters
Description IC DC/DC UMODULE 10A 104-LGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Power Supplies - Board Mount
Manufacturer Linear Technology
Packaging Tray
Status Active
Type Non-Isolated PoL Module
Number of Outputs 1
Minimum Input Voltage 4.5V
Maximum Input Voltage 28V
Nominal Output Voltage 1 0.6 to 5 V
Current - Output (Max) 10A
Applications ITE (Commercial)
Temperature Range - Operating -40°C to 85°C
Efficiency 92%
Mounting SMD (SMT)
Dimension 0.59" L x 0.59" W x 0.11" H (15.0mm x 15.0mm x 2.8mm)
Case / Package 104-LGA (15x15)
Win Source Part Number 041264-LTM4600HVEV
Ultra Librarian 3D Model Ultra Librarian LTM4600HVEV#PBF CAD Model

Description

Linear Technology's LTM4600HVEV#PBF - High Efficiency, DC/DC µModule Regulator

The LTM4600HVEV#PBF is a high-performance DC/DC µModule (micromodule) regulator from Linear Technology, designed to deliver exceptional efficiency and power density in a compact package. This advanced power solution integrates the inductor, power switches, DC/DC controller, and compensation circuitry all within a single package, simplifying the design and reducing the board space required for power management.

Key Features:

  • Wide Input Voltage Range: The LTM4600HVEV#PBF operates over a wide input voltage range from 4.5V to 20V, making it suitable for a variety of applications including industrial, automotive, and telecommunications systems.
  • Adjustable Output Voltage: Its output voltage is adjustable from 0.6V to 5V, providing the flexibility needed to power a broad range of ICs and devices.
  • High Output Current: This µModule regulator can deliver up to 10A of continuous output current, supporting applications with high power demands.
  • High Efficiency: With its high-efficiency design, the LTM4600HVEV#PBF minimizes power losses, thus reducing heat generation and improving system reliability.
  • Overcurrent Protection: It features robust overcurrent protection, safeguarding your circuit against excessive currents that could potentially cause damage.
  • Thermal Performance: The device is encapsulated in a thermally enhanced, high-temperature package, ensuring reliable operation under varying environmental conditions.
  • Easy to Use: The integrated design and minimal external components requirement make this µModule regulator easy to implement in a wide range of applications.

Applications:

The LTM4600HVEV#PBF is ideal for use in space-constrained applications where efficiency and thermal performance are critical. It is well-suited for use in:

  • Telecommunications Infrastructure
  • Industrial Equipment
  • Automotive Electronics
  • Data Communication Systems
  • Medical Devices

Linear Technology's commitment to quality and performance is evident in the LTM4600HVEV#PBF µModule regulator, making it a reliable choice for designers looking to optimize their power management solutions with a compact, efficient, and easy-to-use component.

You May Also Be Interested in

Monolithic Power Systems Inc.
DC DC CONVERTER 0.65-5V
Lowest to $27.2727
Analog Devices Inc.
DC DC CONVERTER 2.5-12V 1.5W
Lowest to $61.4318
Traco Power
DC DC CONVERTER 12V 1W
Lowest to $9.0035
Monolithic Power Systems Inc.
DC DC CONVERTER 0.81-32V
Lowest to $4.0391
Monolithic Power Systems Inc.
DC DC CONVERTER 1.8V 1.2V
Lowest to $3.3264
Monolithic Power Systems Inc.
DC DC CONVERTER 0.8-30V
Lowest to $1.7820
Texas Instruments
17-V, 2-A LOW-NOISE AND LOW-RIPP
Lowest to $9.4417
Recom Power
DC DC CONVERTER 5V 1W
Lowest to $1.4284
Monolithic Power Systems Inc.
5V, 1W, REGULATED, 2.5KVRMS ISOL
Lowest to $1.3068

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $115.6717 $115.6717
2+ $111.9403 $223.8806
3+ $108.2090 $324.6270
4+ $97.0150 $388.0600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 600 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess