EN
  • EN
  • DE

LTM4600IV#PBF

Part No LTM4600IV#PBF
Manufacturer Linear Technology
Catalog Power Supplies Board Mount DCDC Converters
Description IC DC/DC UMODULE 10A 104-LGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Power Supplies - Board Mount
Manufacturer Linear Technology
Series μModule
Packaging Tray
Type Non-Isolated PoL Module
Number of Outputs 1
Input Voltage MIN 4.5V
Voltage Input MAX 20V
Voltage - Output 1 0.6 ~ 5 V
Current - Output (Maximum) 10A
Applications ITE (Commercial)
Operating Temperature Range -40°C ~ 85°C
Efficiency 92%
Mounting SMD
Package 104-BLGA Module
Size 0.59" L x 0.59" W x 0.11" H (15.0mm x 15.0mm x 2.8mm)
Manufacturer Package 104-LGA (15x15)
Manufacturer Homepage www.linear.com
Win Source Part Number 719196-LTM4600IV#PBF
Popularity Medium
Supply and Demand Status Balance
Family Name LTM4600
Introduction Date October 03, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian LTM4600IV#PBF CAD Model

Description

Linear Technology's LTM4600IV#PBF - High Efficiency, DC/DC µModule Regulator

The LTM4600IV#PBF is a complete system-in-a-package (µModule) from Linear Technology, featuring a high-efficiency, synchronous step-down DC/DC regulator with integrated inductors, power switches, DC/DC controller and compensation components, all encapsulated within a compact LGA package. Designed for versatility, this µModule is ideal for a wide range of applications, including telecommunications, networking, industrial, and aerospace systems, where performance, space, and reliability are critical.

With an operating input voltage range of 4.5V to 20V, the LTM4600IV#PBF can deliver a continuous output current of up to 10A, making it suitable for powering low voltage, high current applications such as FPGAs, ASICs, and microprocessors. The output voltage is programmable from 0.6V to 5V, allowing for great flexibility in various circuit designs.

The efficiency of the LTM4600IV#PBF is enhanced by its ability to operate in burst mode, which reduces quiescent current and improves light load efficiency, making it an excellent choice for battery-powered devices. Moreover, its high switching frequency and current mode control allow for a fast transient response and easy loop stabilization.

The robust design of the LTM4600IV#PBF ensures reliable operation even in tough environments. It features overvoltage, overcurrent, and overtemperature protection, safeguarding your system against potential damage. Additionally, the module's military-grade temperature range of -40°C to +125°C guarantees performance in extreme conditions.

The LTM4600IV#PBF comes in a thermally enhanced, land grid array (LGA) package, which is RoHS compliant and compatible with reflow soldering processes. This eases the integration into various PCB designs and contributes to a reduced design footprint, saving valuable board space.

In summary, the LTM4600IV#PBF from Linear Technology is a cutting-edge, high-efficiency, and highly integrated DC/DC µModule regulator that offers a compact, reliable, and easy-to-use solution for a wide array of power management applications.

You May Also Be Interested in

Recom Power
DC DC CONVERTER 20V -5V 2W
Lowest to $4.1951
Traco Power
DC DC CONVERTER +/-15V 30W
Need more? Email Us
Traco Power
DC DC CONVERTER 12V 2W
Need more? Email Us
Monolithic Power Systems Inc.
DC DC CONVERTER 0.6-5.5V
Lowest to $11.7294
Monolithic Power Systems Inc.
DC DC CONVERTER 1.8V 1.2V
Lowest to $4.6363
Monolithic Power Systems Inc.
DC DC CONVERTER 1-15V
Lowest to $9.3135
Traco Power
DC DC CONVERTER 12V 1W
Lowest to $9.0035
Monolithic Power Systems Inc.
DC DC CONVERTER 0.81-32V
Lowest to $4.0391
Monolithic Power Systems Inc.
1.2MHZ, SYNCHRONOUS, 2.75V TO 17
Lowest to $12.8060

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $207.1429 $207.1429
2+ $185.7143 $371.4286
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 238 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess