EN
  • EN
  • DE

LTM4613EV#PBF

Part No LTM4613EV#PBF
Manufacturer Linear Technology
Catalog Power Supplies Board Mount DCDC Converters
Description Module DC-DC 1-OUT 3.3V to 15V 8A Automotive 133-Pin LGA Tray / IC DC/DC UMODULE 8A 133-LGA
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Power Supplies - Board Mount
Manufacturer Linear Technology
Series μModule
Packaging Tray
Type Non-Isolated PoL Module
Number of Outputs 1
Input Voltage MIN 5V
Voltage Input MAX 36V
Voltage - Output 1 12V
Current - Output (Maximum) 8A
Applications ITE (Commercial)
Operating Temperature Range -40°C ~ 125°C
Efficiency 96%
Mounting SMD
Package 133-BLGA Module
Dimension 0.59" L x 0.59" W x 0.17" H (15.0mm x 15.0mm x 4.3mm)
Manufacturer Package 133-LGA (15x15)
Win Source Part Number 784580-LTM4613EV#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTM4613
Introduction Date April 25, 2011
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTM4613EV#PBF CAD Model

Description

Linear Technology's LTM4613EV#PBF: A High-Performance DC/DC µModule Regulator

The LTM4613EV#PBF is a complete system-in-package (SiP) power management solution from Linear Technology, which is now part of Analog Devices. This µModule (micro module) regulator integrates a high-efficiency, synchronous step-down DC/DC converter with all the necessary components into a compact, encapsulated package. Designed for a range of applications, including telecommunications, industrial, and automotive systems, the LTM4613EV#PBF simplifies design and accelerates time-to-market for engineers.

Key Features:

  • Wide Input Voltage Range: The LTM4613EV#PBF operates from a 5.5V to 36V input voltage range, making it suitable for a variety of supply sources, including intermediate bus voltages and battery-powered applications.
  • Adjustable Output Voltage: It provides an adjustable output voltage from 0.8V to 24V, which can be set with a single resistor, offering flexibility to power a wide range of loads.
  • High Efficiency: With its integrated synchronous rectification and advanced switching topology, the module achieves high efficiency, which is critical for thermal management and reliability in dense electronic systems.
  • Compact Design: The LTM4613EV#PBF comes in a small 15mm x 15mm x 4.32mm LGA package that is suitable for space-constrained applications.
  • Integrated Components: The module includes the switching controller, power FETs, inductor and all support components, which minimizes external component count and board space.

Protection Features:

  • Overvoltage Protection: The device offers protection against transient overvoltage conditions, safeguarding downstream components.
  • Overcurrent Protection: It also features overcurrent protection, which helps prevent damage to the module and the load in the event of a current overload.
  • Thermal Shutdown: An internal thermal shutdown mechanism helps protect the device from overheating, ensuring safe operation under a wide range of conditions.

The LTM4613EV#PBF's robust feature set, combined with ease of use and high performance, makes it an excellent choice for designers looking to implement a reliable power solution with minimal design effort. Whether for powering sensitive analog circuits, digital interfaces, microcontrollers, or other high-performance ICs, this µModule regulator delivers a precise, efficient, and compact power management solution.

You May Also Be Interested in

Texas Instruments
3-V TO 36-V INPUT, 1 TO 15-V OUT
Lowest to $11.5212
Texas Instruments
17-V, 2-A LOW-NOISE AND LOW-RIPP
Lowest to $9.4417
Recom Power
DC DC CONVERTER 5V 1W
Lowest to $1.4284
Monolithic Power Systems Inc.
DC DC CONVERTER 1V 6W
Lowest to $5.1904
Monolithic Power Systems Inc.
DC DC CONVERTER 2.7-6V
Lowest to $1.9008
Monolithic Power Systems Inc.
DC DC CONVERTER 0.5-5.5V
Lowest to $82.1053
Monolithic Power Systems Inc.
IC REG BUCK ADJ 3.5A 20QFN
Lowest to $4.0919
Analog Devices Inc.
DC DC CONVERTER 2.5-12V 1.5W
Lowest to $61.4318
Monolithic Power Systems Inc.
DC DC CONVERTER 0.81-32V
Lowest to $4.0391

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $520.0000 $520.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 199 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess