EN
  • EN
  • DE

LTM4619IV#PBF

Part No LTM4619IV#PBF
Manufacturer Linear Technology
Catalog Power Supplies Board Mount DCDC Converters
Description DC/DC CNVRTR 2X0.8-5V 144GA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount
Family DC DC Converters
Manufacturer Linear-Technology
Series μModule?
Packaging Tray
Type Non-Isolated PoL Module
Number of Outputs 2
Voltage - Input (Min) 4.5V
Voltage - Input (Max) 26.5V
Voltage - Output 1 0.8 ~ 5 V
Voltage - Output 2 0.8 ~ 5 V
Current - Output (Max) 4A, 4A
Applications ITE (Commercial)
Mounting Style SMD/SMT
Package 144-LGA
Size / Dimension 0.59" L x 0.59" W x 0.11" H (15.0mm x 15.0mm x 2.8mm)
Operating Temperature Range -40°C ~ 125°C
Win Source Part Number 206788-LTM4619IV#PBF
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTM4619IV#PBF CAD Model

Description

Product Overview: LTM4619IV#PBF

The LTM4619IV#PBF is a high-performance, dual DC/DC μModule (micromodule) regulator designed and manufactured by Linear Technology. It is a complete system in a package, integrating inductors, power switches, a DC/DC controller, and all the supporting components within a compact LGA package. This product is engineered to address the needs of space-constrained applications requiring efficient power conversion, high reliability, and ease of use.

Key Features

  • Wide Input Voltage Range: The LTM4619IV#PBF operates from a 4.5V to 26.5V input supply, making it versatile for a variety of input sources.
  • Dual Output Voltages: It offers two outputs that are capable of providing up to 4A each, with output voltage ranges from 0.8V to 5V, which can be set by a single external resistor.
  • High Efficiency: The device features high efficiency and fast transient response, which are essential for powering modern digital ICs such as FPGA, ASIC, and microprocessors.
  • Current Mode Control: It employs current mode control for excellent line and load transient response.
  • Thermal Performance: The LTM4619IV#PBF is offered in a thermally enhanced LGA package, which ensures good thermal performance even at high power levels.
  • Advanced Features: It includes features such as power-up sequencing, tracking, output overvoltage protection, and overcurrent protection, enhancing the safety and reliability of the overall system.

Applications

The LTM4619IV#PBF is suitable for a wide range of applications, such as:

  • Telecommunications infrastructure
  • Industrial equipment
  • Networking equipment
  • Aerospace and defense systems
  • Medical devices

Product Quality and Reliability

Linear Technology ensures that the LTM4619IV#PBF meets the highest quality and reliability standards. The product is RoHS compliant and is designed to satisfy the rigorous demands of high-performance industrial, telecommunications, and military applications. With its integrated approach, the LTM4619IV#PBF simplifies design, reduces time to market, and enhances system reliability.

You May Also Be Interested in

Monolithic Power Systems Inc.
DC DC CONVERTER 0.81-32V
Lowest to $4.0391
Recom Power
DC DC CONVERTER 5V 1W
Lowest to $1.4284
Monolithic Power Systems Inc.
DC DC CONVERTER 0.81-32V
Lowest to $4.0391
Traco Power
DC DC CONVERTER 12V 2W
Need more? Email Us
Texas Instruments
3-V TO 36-V INPUT, 1 TO 15-V OUT
Lowest to $11.5212
Traco Power
DC DC CONVERTER +/-15V 30W
Need more? Email Us
Monolithic Power Systems Inc.
DC DC CONVERTER 1.8V 1.2V
Lowest to $3.3264
Monolithic Power Systems Inc.
DC DC CONVERTER 0.8-30V
Lowest to $1.7820
Monolithic Power Systems Inc.
DC DC CONVERTER 0.5-5V
Lowest to $16.4211

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $45.3115 $90.6230
3+ $37.1787 $111.5361
5+ $36.0168 $180.0840
6+ $34.8550 $209.1300
8+ $33.6932 $269.5456
10+ $30.2077 $302.0770
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess