EN
  • EN
  • DE

LTM4620AEY#PBF

Part No LTM4620AEY#PBF
Manufacturer Linear Technology
Catalog Power Supplies Board Mount DCDC Converters
Description Module DC-DC 2-OUT 0.6V to 5.3V 13A/13A 144-Pin BGA Tray / DC/DC CNVRTR 2X0.6-5.3V 144BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Power Supplies - Board Mount
Manufacturer Linear Technology
Series μModule
Packaging Tray
Type Non-Isolated PoL Module
Number of Outputs 2
Input Voltage MIN 4.5V
Voltage Input MAX 16V
Voltage - Output 1 0.6 ~ 5.3 V
Voltage - Output 2 0.6 ~ 5.3 V
Current - Output (Maximum) 13A, 13A
Applications ITE (Commercial)
Features OCP, OVP, UVLO
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 144-BBGA Module
Dimension 0.59" L x 0.59" W x 0.20" H (15.0mm x 15.0mm x 5.0mm)
Manufacturer Package 144-BGA (15x15)
Win Source Part Number 784588-LTM4620AEY#PBF
Popularity Medium
Supply and Demand Status Balance
Family Name LTM4620A
Introduction Date October 22, 2013
ECCN EAR99
Country of Origin Malaysia, Republic of Korea
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTM4620AEY#PBF CAD Model

Description

Linear Technology's LTM4620AEY#PBF - Dual 13A or Single 26A DC/DC µModule Regulator

The LTM4620AEY#PBF is a high-performance dual 13A or single 26A step-down DC/DC µModule (micromodule) regulator from Linear Technology that combines top-notch power management capabilities in a compact, encapsulated package. This product is designed to meet the needs of demanding applications requiring high power density and efficient heat dissipation, such as telecommunications, datacom infrastructure, and advanced computing systems.

Featuring a wide input voltage range from 4.5V to 16V and an output voltage range from 0.6V to 5.5V, the LTM4620AEY#PBF is versatile enough to handle a variety of power supply configurations. This flexibility is further enhanced by the module's ability to operate as two single 13A outputs or be configured to provide a single 26A output, providing solutions for both isolated and non-isolated applications.

The LTM4620AEY#PBF utilizes advanced packaging technology to encapsulate its high-performance switching controller, power FETs, inductors, and all the supporting components within a compact (15mm x 15mm x 4.41mm) over-molded LGA package. This integration simplifies the design process, reduces external component count, and results in a quicker time-to-market for complex power systems.

Efficiency is a key feature of the LTM4620AEY#PBF, with its high switching frequency and phase-lockable frequency (250kHz to 780kHz) minimizing the size of external components and enabling the use of low ESR ceramic capacitors. Additionally, the module offers precision output voltage tracking, making it ideal for supply rail sequencing in sensitive systems.

Protection features are also built into the LTM4620AEY#PBF, including overvoltage, overcurrent, and over-temperature protection, ensuring reliable operation under a variety of conditions. The device also supports external synchronization, which helps in reducing noise and interference when multiple devices are used in parallel.

With its robust feature set, the LTM4620AEY#PBF exemplifies Linear Technology's commitment to delivering high-performance power management solutions that cater to the evolving needs of modern electronics.

You May Also Be Interested in

Monolithic Power Systems Inc.
DC DC CONVERTER 0.8-19.9V
Lowest to $2.8512
Monolithic Power Systems Inc.
DC DC CONVERTER 1V 6W
Lowest to $5.1904
Texas Instruments
3-V TO 36-V INPUT, 1 TO 15-V OUT
Lowest to $11.5212
Monolithic Power Systems Inc.
DC DC CONVERTER 0.6-5.5V
Lowest to $11.7294
Monolithic Power Systems Inc.
1.2MHZ, SYNCHRONOUS, 2.75V TO 17
Lowest to $12.8060
Traco Power
DC DC CONVERTER +/-15V 30W
Need more? Email Us
Monolithic Power Systems Inc.
DC DC CONVERTER 3.3V
Lowest to $91.0490
Monolithic Power Systems Inc.
DC DC CONVERTER 1.8V 1.2V
Lowest to $3.3264
Monolithic Power Systems Inc.
IC REG BUCK ADJ 3.5A 20QFN
Lowest to $4.0919

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $42.4478 $84.8956
3+ $39.7612 $119.2836
4+ $38.4180 $153.6720
6+ $35.7314 $214.3884
8+ $34.3881 $275.1048
10+ $33.0448 $330.4480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,030 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess