EN
  • EN
  • DE

ATSAML21G17B-MUT

Part No ATSAML21G17B-MUT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLASH 48QFN / ARM® Cortex®-M0+ SAM L21G, Functional Safety (FuSa) Microcontroller IC 32-Bit Single-Core 48MHz 128KB (128K x 8) FLASH 48-QFN (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Reel - TR
Core Processor ARM® Cortex®-M0+
Core Size 32-Bit Single-Core
Speed 48MHz
Connectivity I2C, LINbus, SCI, SPI, UART/USART, USB
Peripherals DMA, POR, PWM, WDT
Number of I/O 37
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
RAM Size 16K x 8
Voltage - Supply (Vcc/Vdd) 1.62V ~ 3.63V
Data Converters A/D 14x12b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 48-VFQFN Exposed Pad
Supplier Device Package 48-QFN (7x7)
Base Product Number ATSAML21
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Other Part Number 1611-ATSAML21G17B-MUTTR-ND,1611-ATSAML21G17B-MUTDKR,1611-ATSAML21G17B-MUTDKR-ND,ATSAML21G17B-MUTDKR,1611-ATSAML21G17B-MUTDKRINACTIVE,1611-ATSAML21G17B-MUTTRINACTIVE,ATSAML21G17B-MUTCT,1611-ATSAML21G17B-MUTCT,ATSAML21G17B-MUT-ND,ATSAML21G17B-MUTTR,1611-ATSAML21G17B-MUTTR
Standard Package 4,000
Win Source Part Number 1318830-ATSAML21G17B-MUT
Ultra Librarian 3D Model Ultra Librarian ATSAML21G17B-MUT CAD Model

Description

Microchip Technology's ATSAML21G17B-MUT Microcontroller

Microchip Technology's ATSAML21G17B-MUT is a cutting-edge microcontroller (MCU) that harnesses the power of the ARM Cortex-M0+ processor, designed for efficiency and power-conscious applications. This 32-bit MCU is part of the SAM L21 family, renowned for its ultra-low power consumption, which makes it an ideal choice for battery-operated devices and energy-saving applications in various industries.

The ATSAML21G17B-MUT operates at a maximum frequency of 48MHz and comes with 128KB of flash memory and 16KB of SRAM, providing ample space for complex applications and software stacks. Its memory architecture is further enhanced with its support for up to 32KB of read-while-write (RWW) EEPROM emulation, ensuring robust data storage and retention capabilities.

One of the standout features of this MCU is its Power Efficiency, with picoPower technology that enables the device to operate at minimal power consumption in both active and sleep modes. This is particularly beneficial for portable and wearable electronics, where extending battery life is crucial.

The ATSAML21G17B-MUT is equipped with a range of integrated peripherals that support its versatile functionality. It includes multiple serial communication modules, such as I2C, SPI, and USART, which provide excellent connectivity options. The device also boasts robust timer/counters, a 12-bit ADC with up to 20 channels, and a 10-bit DAC, among other features, all designed to facilitate complex and precise control applications.

For enhanced security, the ATSAML21G17B-MUT incorporates features such as a True Random Number Generator (TRNG) and hardware CRC, which are essential for cryptographic operations and ensuring data integrity. Additionally, the device supports a variety of interface standards, making it easy to integrate into existing systems.

Developers will appreciate the full support for this MCU within the Atmel Studio Integrated Development Environment (IDE) and the Atmel Software Framework (ASF), which provide a comprehensive set of tools for software development and debugging. Furthermore, the ATSAML21G17B-MUT is compatible with the Atmel START code configurator, allowing for streamlined setup and customization of the MCU's hardware features.

In summary, the ATSAML21G17B-MUT from Microchip Technology is a high-performance, ultra-low-power microcontroller that is perfect for a wide range of applications, from IoT devices to industrial control systems, where efficiency and reliability are paramount.

You May Also Be Interested in

Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess