EN
  • EN
  • DE

LTM4620AIY#PBF

Part No LTM4620AIY#PBF
Manufacturer Linear Technology
Catalog Power Supplies Board Mount DCDC Converters
Description DC DC CNVRTR 0.6-5.3V 0.6-5.3V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology/Analog Devices
Packaging Tray
Type Non-Isolated PoL Module
Number of Outputs 2
Voltage - Input (Min) 4.5V
Maximum Input Voltage 16V
Voltage - Output 1 0.6 ~ 5.3V
Voltage - Output 2 0.6 ~ 5.3V
Current - Output (Maximum) 13A, 13A
Applications ITE (Commercial)
Features OCP, OVP, UVLO
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 144-BBGA Module
Dimension 0.59" L x 0.59" W x 0.20" H (15.0mm x 15.0mm x 5.0mm)
Supplier Device Package 144-BGA (15x15)
Part Number Series LTM4620
Manufacturer Pack Quantity 119
MSL Level 3 (168 Hours)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 812516-LTM4620AIY#PBF
Ultra Librarian 3D Model Ultra Librarian LTM4620AIY#PBF CAD Model

Description

The LTM4620AIY#PBF is a high-performance dual 13A or single 26A step-down µModule (micromodule) regulator designed and manufactured by Linear Technology. This advanced power management IC integrates the inductor, MOSFETs, a dual DC/DC regulator, and all the supporting components in a compact, surface-mount package. The LTM4620AIY#PBF is engineered to cater to a wide range of applications requiring efficient and reliable power delivery, such as telecommunications, data processing, storage systems, and industrial equipment.

Key Features

  • Output Voltage Range: The device offers an adjustable output voltage range from 0.6V to 2.5V, which is suitable for a variety of low voltage applications.
  • Input Voltage Range: It supports an input voltage range of 4.5V to 16V, making it versatile for different system voltages.
  • High Efficiency: The LTM4620AIY#PBF features high-efficiency operation with its state-of-the-art design, reducing power loss and heat generation.
  • Dual Output Capability: It can be configured to provide two separate 13A outputs or a single 26A output, offering flexibility in power design.
  • Integrated Components: With inductors, MOSFETs, and other necessary components integrated into the package, the LTM4620AIY#PBF simplifies board design and enhances reliability.
  • Advanced Packaging: The compact (15mm x 15mm x 5.01mm) LGA package is designed for space-constrained applications.
  • Protection Features: The product includes overvoltage, overcurrent, and overtemperature protection for safe operation under abnormal conditions.
  • Thermal Performance: The device's enhanced thermal performance makes it suitable for environments with limited airflow.

Applications

The LTM4620AIY#PBF's robust feature set and small form factor make it an excellent choice for a wide range of applications, including:

  • Telecommunications infrastructure
  • Servers and storage systems
  • Industrial equipment
  • Networking equipment
  • Medical devices

With its ease of use, high integration, and flexibility, the LTM4620AIY#PBF from Linear Technology is an ideal solution for designers looking to optimize their power supply architecture while minimizing design time and board space.

You May Also Be Interested in

XLSemi
150kHz Step-down type Fixed 3.3V 2A SOP-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2041
Natlinear
Boost Switching Regulator IC Adjustable 2.5V~28V 1 Output 2A SOT-23-6L
Lowest to $0.0641
Infineon Technologies
500kHz Step-down type SOIC-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $2.6195
Texas Instruments
Step-down type WSON-8-EP(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.8732
Silergy Corp
Buck-Boost 200kHz~600kHz Adjustable 3V~20V QFN-30(5x5) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $2.9105
XLSemi
150kHz Step-down type Fixed 5V 2.1A SOIC-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2445
AIMTEC
AC DC Configurable Power Supply Modules
Lowest to $2.9105
XLSemi
Buck Switching Regulator IC Adjustable 1.25V~32V 1 Output 12A TO-220-5
Lowest to $0.7859
Silergy Corp
1.2MHz Step-down type Adjustable 800mA SOT-23-6 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $50.9286 $50.9286
3+ $47.6428 $142.9284
4+ $46.0000 $184.0000
5+ $42.7143 $213.5715
7+ $41.0714 $287.4998
8+ $39.4286 $315.4288
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 310 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess