EN
  • EN
  • DE

74BCT2244SCX

Part No 74BCT2244SCX
Manufacturer Texas Instruments
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1040139-74BCT2244SCX
Categories OEM Parts(0-9)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 74BCT2244SCX CAD Model

Description

Product Overview: 74BCT2244SCX from Texas Instruments

The 74BCT2244SCX is a high-performance integrated circuit designed and manufactured by Texas Instruments, a leader in the semiconductor industry. This IC is part of the 74BCT family, known for its robustness and reliability in a wide range of applications. The 74BCT2244SCX is an octal buffer and line driver with 3-state outputs, specifically designed to improve both the performance and density of 3-state memory address drivers, clock drivers, and bus-oriented receivers and transmitters.

Key Features:

  • Logic Type: Octal Buffer/Line Driver with 3-State Outputs
  • Logic Family: BCT
  • Operating Voltage Range: 4.5V to 5.5V
  • Output Current: -32mA / 64mA
  • Propagation Delay Time: 2.5ns at 5V
  • Operating Temperature Range: -40°C to 85°C
  • Mounting Type: Surface Mount
  • Package / Case: SOIC-20

Performance and Quality:

The 74BCT2244SCX is characterized for operation from -40°C to 85°C, ensuring reliable performance across diverse environmental conditions. With its fast propagation delay time of 2.5ns at 5V, this IC provides efficient data transfer rates, making it ideal for high-speed computing and communications systems. The device also features a balanced output drive with current sinking capability of 64mA, which is essential for driving capacitive loads and ensuring low output impedance.

Applications:

Due to its high drive and fast switching characteristics, the 74BCT2244SCX is suitable for a variety of applications, including:

  • Memory address drivers
  • Clock drivers
  • Bus-oriented receivers and transmitters
  • Input/output port drivers
  • Data communication systems
  • Backplane driving

Conclusion:

The Texas Instruments 74BCT2244SCX is a versatile and reliable component that meets the stringent requirements of modern digital systems. Its high-speed operation, combined with the robustness of the BCT logic family, makes it an excellent choice for designers looking to optimize the performance and density of their electronic products. The SOIC-20 surface mount package ensures a compact footprint on PCBs, facilitating space-efficient designs.

You May Also Be Interested in

Everlight Electronics Co Ltd
Need more? Email Us
Molex, LLC
Mini-Reel of 67503-1230 Mini B RA Rec Black SMT S
Need more? Email Us
Texas Instruments
Need more? Email Us
TE Connectivity
CONN HEADER R/A 2POS 3.96MM / Connector Header Through Hole, Right Angle 2 position 0.156" (3.96mm)
Need more? Email Us
Everlight Electronics Co Ltd
Lowest to $0.4019
Amphenol
CONN HEADER VERT 6POS 2.54MM / Connector Header Through Hole 6 position 0.100" (2.54mm)
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
TE Connectivity
PWR ENT MOD RCPT IEC320-C14 PNL / Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Snap-In
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess