EN
  • EN
  • DE

MC145146P2

Part No MC145146P2
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1012393-MC145146P2
Categories OEM Parts(M-N)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MC145146P2 CAD Model

Description

The MC145146P2 is a Phase-Locked Loop (PLL) frequency synthesizer manufactured by Freescale Semiconductor - NXP. This IC is designed for use in frequency control and tuning applications, commonly found in communication systems and radio equipment. It provides a stable and accurate frequency source for various electronic devices.

Applications

  • Two-Way Radios: Used in mobile radios, handheld radios, and base stations for frequency synthesis.
  • Cordless Telephones: Employed in cordless phone base stations and handsets for channel selection.
  • Cable TV Tuners: Utilized in cable TV set-top boxes for frequency tuning and channel selection.
  • Satellite Receivers: Incorporated in satellite receivers for frequency synthesis and signal locking.
  • Test and Measurement Equipment: Used in signal generators and frequency counters as a stable frequency source.

Features

  • Single Chip PLL: Integrates all the necessary components for a PLL frequency synthesizer into a single chip.
  • Programmable Divide Ratios: Allows for flexible frequency selection through programmable divide ratios.
  • Low Power Consumption: Designed for low power operation, suitable for portable applications.
  • Serial Interface: Utilizes a serial interface for programming and control.
  • On-Chip Oscillator: May include an on-chip oscillator for generating a reference frequency.

Benefits

  • Accurate Frequency Control: Provides a stable and accurate frequency source for precise tuning.
  • Flexible Frequency Selection: Programmable divide ratios allow for a wide range of frequency options.
  • Simplified Design: Integrates multiple functions into a single IC, simplifying circuit design.
  • Low Power Operation: Minimizes power consumption, extending battery life in portable devices.
  • Cost-Effective Solution: Provides a cost-effective solution for frequency synthesis.

Additional Details

The MC145146P2 is available in a standard DIP package. Key specifications include frequency range, supply voltage, and programming interface. Consult the manufacturer's datasheet for detailed electrical characteristics, timing diagrams, and application notes. External components, such as a crystal oscillator, may be required for stable operation.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
New Japan Radio
Lowest to $0.3269
New Japan Radio
Lowest to $0.4340
New Japan Radio
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess