EN
  • EN
  • DE

LTM4622IY#PBF

Part No LTM4622IY#PBF
Manufacturer Linear Technology
Catalog Power Supplies Board Mount DCDC Converters
Description DC DC CONVERTER 0.6-5.5V 2.5A
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Power Supplies - Board Mount
Manufacturer Linear Technology
Series μModule
Packaging Tray
Type Non-Isolated PoL Module
Number of Outputs 1
Input Voltage MIN 3.6V
Voltage Input MAX 20V
Voltage - Output 1 0.6 ~ 5.5 V
Current - Output (Maximum) 2.5A
Applications ITE (Commercial)
Features OCP, OTP, OVP
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 25-PowerBBGA Module
Size 0.25" L x 0.25" W x 0.07" H (6.3mm x 6.3mm x 1.8mm)
Manufacturer Package 25-BGA (6.25x6.25)
Manufacturer Homepage www.linear.com
Win Source Part Number 719202-LTM4622IY#PBF
Family Name LTM4622
Introduction Date August 01, 2015
ECCN EAR99
Country of Origin Malaysia, Malaysia, Malaysia
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTM4622IY#PBF CAD Model

Description

The LTM4622IY#PBF is a high-performance dual 2.5A or single 5A step-down µModule (micromodule) regulator from Linear Technology that combines top-notch power management capabilities in a compact, encapsulated package. Designed for versatility, this product is ideal for a wide range of applications, including telecom, networking, industrial, and aerospace systems, where space and reliability are critical.

Key Features

  • Wide Input Voltage Range: Operates from a 3.6V to 20V input supply, catering to a variety of power sources and ensuring flexibility in system design.
  • Dual or Single Output Modes: Can be configured to provide two independent 2.5A outputs or a single 5A output, offering design adaptability for different circuit requirements.
  • High Efficiency: Integrated switching regulators enable high efficiency, which minimizes heat generation and enhances system performance.
  • Compact Design: The small footprint (6.25mm x 6.25mm x 5.01mm) LGA package saves valuable board space and simplifies the thermal design of the system.
  • Robust Temperature Performance: With an operating temperature range of -40°C to +125°C, it is suitable for harsh environments and demanding applications.
  • Low EMI: The µModule design inherently reduces electromagnetic interference, aiding in compliance with stringent EMI standards.

Applications

Due to its high power density and ease of use, the LTM4622IY#PBF is an excellent choice for an array of applications, including:

  • Telecommunications infrastructure
  • Datacom and networking equipment
  • Industrial systems and controls
  • Aerospace and defense electronics
  • Portable and compact devices

Conclusion

The LTM4622IY#PBF by Linear Technology exemplifies cutting-edge power management technology, offering a blend of high efficiency, flexible output configurations, and robust performance in a miniature package. This µModule regulator is an ideal solution for designers looking to optimize power delivery in space-constrained and thermally challenging environments without compromising on reliability or efficiency.

You May Also Be Interested in

Silergy Corp
Buck-Boost 200kHz~600kHz Adjustable 3V~20V QFN-30(5x5) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $3.2373
Silergy Corp
Step-down type 1.2MHz Adjustable 3A SOT-563 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $1.1642
XLSemi
150kHz Step-down type Adjustable 1.25V~20V 400mA SOIC-8-EP Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2271
Eutech Microelectronics
Step-down type 340kHz Adjustable 3A 920mV~20V SOP-8-EP Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2212
Silergy Corp
2.4MHz Step-down type Adjustable 712.5mV~1.5V 6A CSP-20(1.6x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.4075
P-DUKE Technology, Inc.
External/Internal Power Supply Accessories RoHS
Need more? Email Us
SCT
Step-down type 300kHz~800kHz Adjustable 800mV~24V 600mA ESOP-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.5094
Zilltek
Step-down type 500kHz Adjustable 800mV~15V 3A TSOT-23-6L Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.8732
HGSEMI
Buck Switching Regulator IC Adjustable 1.2V~37V 1 Output 3A TO-263-5
Lowest to $1.1642

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.6316 $66.5264
7+ $15.5790 $109.0530
10+ $15.0527 $150.5270
15+ $14.0000 $210.0000
19+ $13.4737 $256.0003
24+ $12.9474 $310.7376
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,950 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess