EN
  • EN
  • DE

LTM4632IV#PBF

Part No LTM4632IV#PBF
Manufacturer Linear Technology
Catalog Power Supplies Board Mount DCDC Converters
Description DC DC CNVRTR 0.6-2.5V 0.6-2.5V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Power Supplies - Board Mount
Manufacturer Linear Technology/Analog Devices
Packaging Tray
Type Non-Isolated PoL Module
Number of Outputs 2
Voltage - Input (Minimum) 3.6V
Voltage - Input (Maximum) 15V
Voltage - Output 1 0.6 ~ 2.5V
Voltage - Output 2 0.6 ~ 2.5V
Current - Output (Maximum) 3A, 3A
Applications ITE (Commercial)
Features OTP, OVP
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 25-PowerLGA Module
Parts Dimension 0.25" L x 0.25" W x 0.09" H (6.3mm x 6.3mm x 2.3mm)
Supplier Device Package 25-LGA (6.25x6.25)
Family Part Number LTM4632
Manufacturer Pack Quantity 260
MSL Level 3 (168 Hours)
Win Source Part Number 715036-LTM4632IV#PBF
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTM4632IV#PBF CAD Model

Description

Product Overview: LTM4632IV#PBF

The LTM4632IV#PBF is a high-performance, dual 3A or single 6A output step-down µModule (micromodule) regulator from Linear Technology that integrates an inductor, power switches, a DC/DC controller, and compensation in a compact package. Designed for ease of use and space-constrained applications, this power module is an ideal solution for a wide range of applications, including telecommunications, networking equipment, industrial devices, and more.

Key Features

  • Dual Output Design: The LTM4632IV#PBF can provide two independently regulated 3A outputs or one 6A output, offering flexibility for different circuit designs.
  • Wide Input Voltage Range: With an input voltage range of 2.375V to 20V, this module is versatile enough to handle a variety of power sources and conditions.
  • Adjustable Output Voltage: The output voltage can be adjusted from 0.6V to 5.5V, which allows for a broad range of voltage requirements for different components.
  • High Efficiency: The high efficiency of the LTM4632IV#PBF minimizes heat generation, making it suitable for thermally sensitive applications.
  • Compact LGA Package: Enclosed in a 9mm x 15mm x 4.92mm Land Grid Array (LGA) package, it is designed to save precious board space while providing high power density.
  • Integrated Components: The inclusion of internal inductors, capacitors, and resistors simplifies the design process and reduces external component count.
  • Over-Temperature Protection: Built-in over-temperature protection ensures reliable operation under abnormal thermal conditions.

Applications

  • Telecommunications Infrastructure
  • Networking Equipment
  • Servers and Storage Devices
  • Industrial Systems
  • Medical Equipment
  • Test and Measurement Instruments

The LTM4632IV#PBF is a testament to Linear Technology's commitment to providing innovative, space-saving power solutions that do not compromise on performance. Its ease of use, combined with a robust set of features, makes it an excellent choice for designers looking to optimize power management in compact and complex systems.

You May Also Be Interested in

Texas Instruments
Step-down type 300kHz Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $3.9292
HGSEMI
Buck Switching Regulator IC Adjustable 1.2V~37V 1 Output 3A TO-263-5
Lowest to $1.1642
IK Semicon Co., Ltd
52kHz Step-down type Adjustable 1.217V~1.243V 3A TO-263-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.9343
P-DUKE Technology, Inc.
External/Internal Power Supply Accessories RoHS
Lowest to $34.9254
XLSemi
Buck Switching Regulator IC Adjustable 1.25V~32V 1 Output 12A TO-220-5
Lowest to $0.7859
SCT
1.2MHz Step-down type Adjustable 600mA TSOT-23-6L Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2183
Infineon Technologies
500kHz Step-down type SOIC-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $2.6195
Texas Instruments
Step-down type WSON-8-EP(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.8732
Silergy Corp
2.4MHz Step-down type Adjustable 712.5mV~1.5V 6A CSP-20(1.6x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.4075

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.7246 $62.8984
7+ $14.7102 $102.9714
11+ $14.2029 $156.2319
16+ $13.1884 $211.0144
20+ $12.6812 $253.6240
25+ $12.1739 $304.3475
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 210 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess