EN
  • EN
  • DE

LTM4649IY#PBF

Part No LTM4649IY#PBF
Manufacturer Linear Technology
Catalog Power Supplies Board Mount DCDC Converters
Description Module DC-DC 1-OUT 0.6V to 3.3V 10A 68-Pin BGA Tray / DC/DC CONVERTER 0.6-3.3V 33W
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Power Supplies - Board Mount
Manufacturer Linear Technology
Series μModule
Packaging Tray
Type Non-Isolated PoL Module
Number of Outputs 1
Input Voltage MIN 4.5V
Voltage Input MAX 16V
Voltage - Output 1 0.6 ~ 3.3 V
Current - Output (Maximum) 10A
Applications ITE (Commercial)
Features OCP, OVP
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 68-BBGA Module
Dimension 0.59" L x 0.35" W x 0.19" H (15.0mm x 9.0mm x 4.9mm)
Manufacturer Package 68-BGA (15x9)
Win Source Part Number 784605-LTM4649IY#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTM4649
Introduction Date June 18, 2013
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTM4649IY#PBF CAD Model

Description

The LTM4649IY#PBF is a high-performance, high-efficiency, switch mode step-down power module from Linear Technology. Designed to simplify the power supply design process for a wide range of applications, this compact module integrates the inductor, power switches, DC/DC controller, and supporting components within a single package. As a result, it offers a streamlined solution for achieving a complete power management system with minimal external components required.

This power module operates over an input voltage range of 4.5V to 15V, which makes it suitable for a variety of sources, including intermediate bus voltages and battery-operated devices. It can deliver an output voltage that is adjustable from 0.6V to 5.5V, with an output current capability of up to 10A, making it versatile for powering FPGAs, CPUs, ASICs, and other high-power devices.

The LTM4649IY#PBF utilizes a high switching frequency that allows for the use of small surface-mount capacitors and inductors, which reduces the overall footprint and allows for a more compact design. Additionally, it features advanced thermal design, which improves performance and reliability in thermally challenging environments.

One of the key benefits of the LTM4649IY#PBF is its robust protection features, including overvoltage, overcurrent, and overtemperature protection. These features ensure that the power module operates safely under a wide range of conditions and protects both the module itself and the downstream components it powers.

The module also offers flexibility with programmable soft-start, tracking, and margining capabilities. Its high efficiency and low ripple characteristics are ideal for precision applications, while its fast transient response ensures stable operation during load changes.

Overall, the LTM4649IY#PBF provides designers with a highly integrated, efficient, and reliable power solution that reduces design complexity and accelerates time to market for their products. Its robust feature set and ease of use make it an excellent choice for a wide array of applications in the industrial, automotive, and telecommunications sectors.

You May Also Be Interested in

Monolithic Power Systems Inc.
DC DC CONVERTER 0.6-6V
Lowest to $1.9090
Texas Instruments
17-V, 2-A LOW-NOISE AND LOW-RIPP
Lowest to $9.4417
Monolithic Power Systems Inc.
DC DC CONVERTER 0.81-32V
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 24V 120W
Lowest to $363.6364
Monolithic Power Systems Inc.
DC DC CONVERTER 0.6-6V
Lowest to $1.6415
Monolithic Power Systems Inc.
DC DC CONVERTER 0.8-30V
Lowest to $1.7820
Texas Instruments
3-V TO 36-V INPUT, 1 TO 15-V OUT
Lowest to $11.5212
Monolithic Power Systems Inc.
DC DC CONVERTER 0.5-5V
Lowest to $17.5940
Monolithic Power Systems Inc.
DC DC CONVERTER 0.5-5.5V
Lowest to $82.1053

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $30.3393 $60.6786
5+ $24.8938 $124.4690
7+ $24.1158 $168.8106
9+ $23.3379 $210.0411
12+ $22.5600 $270.7200
15+ $20.2262 $303.3930
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,100 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess