EN
  • EN
  • DE

LTM4653IY#PBF

Part No LTM4653IY#PBF
Manufacturer Linear Technology
Catalog Power Supplies Board Mount DCDC Converters
Description DC DC CONVERTER 0.5-54.5V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology/Analog Devices
Type Non-Isolated PoL Module
Number of Outputs 1
Voltage - Input (Min) 3.1V
Maximum Input Voltage 58V
Voltage - Output 1 0.5 ~ 54.5V
Current - Output (Maximum) 4A
Features OCP, OTP, OVP, UVLO
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 77-BBGA Module
Dimension 0.59" L x 0.35" W x 0.21" H (15.0mm x 9.0mm x 5.2mm)
Supplier Device Package 77-BGA (15x9)
Manufacturer Pack Quantity 170
MSL Level 3 (168 Hours)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 812347-LTM4653IY#PBF
Ultra Librarian 3D Model Ultra Librarian LTM4653IY#PBF CAD Model

Description

Introducing the LTM4653IY#PBF from Linear Technology

The LTM4653IY#PBF is a high-performance, µModule (micromodule) regulator designed by Linear Technology, now part of Analog Devices, that offers a compact and efficient power management solution. This innovative product is a complete system-in-package (SiP) that integrates a dual 25A or single 50A step-down DC/DC regulator solution, combining inductors, power switches, a DC/DC controller, and other supporting components within a compact LGA package.

Designed to meet the needs of demanding applications, the LTM4653IY#PBF is capable of operating from an input voltage range of 4.5V to 15V, making it suitable for a wide array of uses, from telecommunications and networking equipment to industrial and automotive systems. The output voltage is adjustable from 0.6V to 1.8V, which can be set with a single external resistor, providing flexibility to power a variety of low voltage circuits.

The LTM4653IY#PBF features advanced technologies that ensure high efficiency and excellent thermal performance. It employs fast, dual-phase control, which reduces the required input and output capacitors and provides fast transient response to load changes. The high switching frequency also allows for the use of small external components, minimizing the solution footprint on the PCB.

Safety and reliability are paramount, and the LTM4653IY#PBF comes with a host of protection features. These include overvoltage, overcurrent, and overtemperature protections, ensuring the longevity and stable operation of both the regulator and the system it powers. Additionally, the device supports frequency synchronization, spread spectrum operation, and has selectable Burst Mode operation to improve light load efficiency.

The LTM4653IY#PBF is offered in a robust, thermally enhanced 16mm x 16mm x 5.01mm BGA package, providing a space-saving solution that simplifies the design process. Its solderable side pads ensure a reliable PCB mount and excellent thermal contact to the board, which is crucial for optimal heat dissipation and performance in thermally challenging environments.

With its combination of integration, performance, and ease-of-use, the LTM4653IY#PBF is an excellent choice for designers looking to streamline their power supply design with a high-density, reliable, and efficient module.

You May Also Be Interested in

Texas Instruments
17-V, 2-A LOW-NOISE AND LOW-RIPP
Lowest to $9.4417
Monolithic Power Systems Inc.
DC DC CONVERTER 3.3V
Lowest to $91.0490
Monolithic Power Systems Inc.
5V, 1W, REGULATED, 2.5KVRMS ISOL
Lowest to $1.3068
Monolithic Power Systems Inc.
DC DC CONVERTER 1V 6W
Lowest to $5.1904
Recom Power
DC DC CONVERTER 5V 1W
Lowest to $1.4284
Recom Power
DC DC CONVERTER 20V -5V 2W
Lowest to $4.1951
Monolithic Power Systems Inc.
DC DC CONVERTER 1.8V 1.2V
Lowest to $3.3264
Traco Power
DC DC CONVERTER +/-15V 6W
Need more? Email Us
Traco Power
DC DC CONVERTER +/-15V 30W
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $47.9917 $95.9834
3+ $39.3778 $118.1334
4+ $38.1473 $152.5892
6+ $36.9167 $221.5002
8+ $35.6862 $285.4896
10+ $31.9945 $319.9450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,297 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess