EN
  • EN
  • DE

LTM4676AIY#PBF

Part No LTM4676AIY#PBF
Manufacturer Linear Technology
Catalog Power Supplies Board Mount DCDC Converters
Description DC DC CNVRTR 0.5-5.4V 0.5-5.4V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology/Analog Devices
Packaging Tray
Type Non-Isolated PoL Module
Number of Outputs 2
Voltage - Input (Min) 4.5V
Maximum Input Voltage 26.5V
Voltage - Output 1 0.5 ~ 5.4V
Voltage - Output 2 0.5 ~ 5.4V
Current - Output (Maximum) 13A, 13A
Applications ITE (Commercial)
Features OCP, OTP, OVP, SCP, UVLO
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 144-BBGA Module
Dimension 0.63" L x 0.63" W x 0.20" H (16.0mm x 16.0mm x 5.0mm)
Supplier Device Package 144-BGA (16x16)
Part Number Series LTM4676
Manufacturer Pack Quantity 90
MSL Level 4 (72 Hours)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 810965-LTM4676AIY#PBF
Ultra Librarian 3D Model Ultra Librarian LTM4676AIY#PBF CAD Model

Description

Product Overview: LTM4676AIY#PBF

The LTM4676AIY#PBF is a highly advanced, dual 13A or single 26A, DC/DC step-down μModule (micro module) regulator from Linear Technology. It integrates the latest power management technologies to deliver high efficiency, excellent thermal performance, and a compact footprint. This product is designed for a wide range of applications, including telecommunications, datacom infrastructure, networking, and industrial systems, where space is at a premium and power efficiency is crucial.

Key Features

  • Dual 13A or Single 26A Output: The LTM4676AIY#PBF can be configured to provide either two independent 13A outputs or a single 26A output, offering flexibility for different power requirements.
  • Wide Input Voltage Range: This regulator operates over a wide input voltage range of 4.5V to 17V, making it suitable for a variety of input sources.
  • High Efficiency: The high efficiency of the LTM4676AIY#PBF minimizes heat generation and allows for operation without the need for heat sinks in certain applications.
  • Fast Transient Response: The device's fast transient response ensures stable operation during sudden changes in load, which is critical for maintaining performance in sensitive electronic equipment.
  • Digital Power System Management: Featuring digital power system management, the LTM4676AIY#PBF allows for real-time monitoring and control over the power supply via a PMBus interface.
  • Compact Package: Housed in a small 16mm x 16mm x 5.01mm LGA package, the regulator saves precious board space while still delivering robust power.
  • Robust Protection Features: It includes overvoltage, overcurrent, and overtemperature protection to ensure reliable operation under various conditions.

Applications

The LTM4676AIY#PBF is ideal for use in a broad spectrum of applications, especially where high efficiency and compact size are necessary. It is particularly well-suited for:

  • Telecommunications infrastructure
  • Datacom and networking equipment
  • Industrial systems and controls
  • High-density distributed power systems

With its cutting-edge design and comprehensive feature set, the LTM4676AIY#PBF from Linear Technology represents a state-of-the-art solution for modern power management challenges.

You May Also Be Interested in

Monolithic Power Systems Inc.
DC DC CONVERTER 0.5-5V
Lowest to $17.5940
Monolithic Power Systems Inc.
5V, 1W, REGULATED, 2.5KVRMS ISOL
Lowest to $1.3068
Texas Instruments
17-V, 2-A LOW-NOISE AND LOW-RIPP
Lowest to $9.4417
Traco Power
DC DC CONVERTER +/-15V 6W
Need more? Email Us
Traco Power
DC DC CONVERTER +/-15V 30W
Need more? Email Us
Monolithic Power Systems Inc.
DC DC CONVERTER 0.6-6V
Lowest to $1.6415
Monolithic Power Systems Inc.
DC DC CONVERTER 3.3V
Lowest to $91.0490
Monolithic Power Systems Inc.
DC DC CONVERTER 1V 6W
Lowest to $5.1904
Monolithic Power Systems Inc.
DC DC CONVERTER 0.8-30V
Lowest to $1.7820

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $82.1053 $82.1053
2+ $67.3685 $134.7370
3+ $65.2632 $195.7896
4+ $63.1579 $252.6316
5+ $61.0527 $305.2635
6+ $54.7369 $328.4214
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 360 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess