EN
  • EN
  • DE

MC9S08AC128CFUE

Part No MC9S08AC128CFUE
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description MCU 8-bit S08 CISC 128KB Flash 3.3V/5V 64-Pin PQFP Tray / IC MCU 8BIT 128KB FLASH 64QFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Status Active
Core Processor S08
Part Core Size 8-Bit
Speed(Frequency) 40MHz
Number of I/O 54
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
Data RAM Size 8K x 8
Supply Voltage - Operating 2.7 V to 5.5 V
Data Converters A/D 16x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 64-QFP (14x14)
Win Source Part Number 1074262-MC9S08AC128CFUE
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name MC9S08AC128
Introduction Date July 16, 2008
ECCN EAR99
Country of Origin Taiwan, United States of America
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MC9S08AC128CFUE CAD Model

Description

The NXP MC9S08AC128CFUE is a high-performance microcontroller designed to cater to a wide range of embedded applications. This device is a part of the MC9S08 family, which is renowned for its user-friendly architecture and powerful features. The MC9S08AC128CFUE is built around the HCS08 core, which operates at a maximum frequency of 40 MHz, offering robust processing capabilities for complex tasks.

Key Features

  • Core: HCS08 8-bit CPU offering a maximum speed of 40 MHz for efficient processing.
  • Flash Memory: 128 KB of on-chip flash memory, providing ample space for application code and data storage, with the added benefit of in-circuit programmability.
  • RAM: 8 KB of Random Access Memory (RAM) enabling swift data manipulation and buffer storage.
  • Digital Communication Interfaces: Includes a rich set of peripherals such as I2C, SPI, and SCI for versatile communication capabilities.
  • Input/Output: Up to 70 General Purpose Input/Output (GPIO) pins for interfacing with a wide array of sensors, actuators, and other electronic components.
  • Analog-to-Digital Converter: 10-bit ADC with multiple channels, offering precise analog signal measurement and conversion capabilities.
  • Timers: Multiple 16-bit timers for accurate event timing, pulse width modulation, and other time-sensitive functionalities.
  • Operating Voltage: Supports a voltage range of 1.8V to 3.6V, making it suitable for low-power applications.
  • Temperature Range: Operates within the industrial temperature range of -40°C to +85°C.
  • Packaging: Available in a 64-QFP (Quad Flat Package) for easy integration into printed circuit boards.

Applications

The versatility of the MC9S08AC128CFUE makes it an ideal choice for a multitude of applications, including but not limited to industrial control systems, automotive modules, consumer electronics, medical devices, and IoT (Internet of Things) gadgets. Its robust feature set ensures reliable performance in environments that demand precision and durability.

Developers will appreciate the comprehensive development tools and software support provided by NXP, which simplifies the design process and accelerates time-to-market for products utilizing the MC9S08AC128CFUE microcontroller.

You May Also Be Interested in

Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.5125 $62.5625
12+ $10.2667 $123.2004
18+ $9.9459 $179.0262
24+ $9.6251 $231.0024
32+ $9.3042 $297.7344
42+ $8.3416 $350.3472
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 640 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess