EN
  • EN
  • DE

LTM8027IV#PBF

Part No LTM8027IV#PBF
Manufacturer Linear Technology
Catalog Power Supplies Board Mount DCDC Converters
Description Module DC-DC 1-OUT 2.5V to 24V 4A Automotive 113-Pin LGA Tray / IC BUCK SYNC ADJ 4A 113LGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Power Supplies - Board Mount
Manufacturer Linear Technology
Series μModule
Packaging Tray
Type Non-Isolated PoL Module
Number of Outputs 1
Input Voltage MIN 4.5V
Voltage Input MAX 60V
Voltage - Output 1 2.5 ~ 24 V
Current - Output (Maximum) 4A
Applications ITE (Commercial)
Operating Temperature Range -40°C ~ 125°C
Efficiency 95%
Mounting SMD
Package 113-BLGA Module
Dimension 0.59" L x 0.59" W x 0.17" H (15.0mm x 15.0mm x 4.3mm)
Manufacturer Package 113-LGA (15x15)
Win Source Part Number 784617-LTM8027IV#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTM8027
Introduction Date October 30, 2009
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTM8027IV#PBF CAD Model

Description

Product Overview: LTM8027IV#PBF - Linear Technology

The LTM8027IV#PBF is a high-performance DC/DC µModule (micromodule) regulator from Linear Technology, which is now part of Analog Devices. This comprehensive power management solution integrates a switching regulator, inductor, and supporting components into a compact, surface-mount package. Designed for a wide range of applications, the LTM8027IV#PBF offers a convenient and reliable method for converting a higher DC input voltage to a lower DC output voltage with high efficiency.

Key Features:

  • Voltage Range: The device operates over a wide input voltage range from 4.5V to 36V, making it versatile for various applications, including industrial, automotive, and telecommunications systems.
  • Adjustable Output: The output voltage can be adjusted from 2.5V to 24V, providing flexibility for different power requirements.
  • High Efficiency: With its integrated design and advanced switching technology, the LTM8027IV#PBF achieves high efficiency, which minimizes heat generation and improves system performance.
  • Compact Design: The µModule package encapsulates all the necessary components, resulting in a space-saving solution that simplifies board design and enhances reliability.
  • Thermal Performance: The device is offered in a thermally enhanced, over-molded land grid array (LGA) package that provides excellent heat dissipation and thermal performance.
  • Protection Features: It includes a range of protection features such as overvoltage, overcurrent, and over-temperature protection, ensuring safe and stable operation under various conditions.

Applications:

The LTM8027IV#PBF is suitable for a broad spectrum of applications, including but not limited to:

  • Telecommunications infrastructure
  • Industrial equipment
  • Automotive electronics
  • Datacom and storage systems
  • Medical devices

Quality and Reliability:

Linear Technology's commitment to high-quality and reliable components is evident in the LTM8027IV#PBF. The product is designed to meet stringent industrial standards, ensuring longevity and consistent performance in demanding environments. Whether you're designing a sophisticated medical system or rugged industrial controls, the LTM8027IV#PBF offers a dependable power solution that simplifies the design and enhances the overall system reliability.

You May Also Be Interested in

SCT
1.2MHz Step-down type Adjustable 600mA TSOT-23-6L Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2183
Silergy Corp
Buck-Boost 200kHz~600kHz Adjustable 3V~20V QFN-30(5x5) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $3.2373
Cincon Electronics Co. LTD
EC4SAW-48S05N Cincon DC/DC Converters - Through Hole DC-DC Converter, 5 to 6 Watt, Wide 4:1 Input Range, 18-75VDC Input, 5VDC Output datasheet, inventory, & pricing.
Need more? Email Us
XLSemi
180kHz Step-down type Adjustable 1.25V~32V 5A TO-263-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.5385
Silergy Corp
1MHz Step-down type Adjustable 3A WDFN-8-EP(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2242
SCT
Step-down type 300kHz~800kHz Adjustable 800mV~24V 600mA ESOP-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.5094
Silergy Corp
Step-down type 1.5MHz Adjustable 3A QFN-7(1.5x1.5) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.1718
XLSemi
Buck Switching Regulator IC Adjustable 1.25V~32V 1 Output 12A TO-220-5
Lowest to $0.7859
XLSemi
52kHz Step-down type Fixed 12V 3A TO-263-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.5239

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $38.1818 $76.3636
4+ $31.3287 $125.3148
5+ $30.3497 $151.7485
7+ $29.3707 $205.5949
9+ $28.3916 $255.5244
12+ $25.4546 $305.4552
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 720 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess