EN
  • EN
  • DE

LTM8027MPV

Part No LTM8027MPV
Manufacturer Linear Technology
Catalog Power Supplies Board Mount DCDC Converters
Description 60V, 4A DC/DC Module Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1209413-LTM8027MPV
Manufacturer Homepage www.linear.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTM8027MPV CAD Model

Description

The LTM8027MPV is a robust and versatile DC/DC µModule (micromodule) converter from Linear Technology, designed to deliver high performance in a compact package. This innovative product is part of Linear Technology's extensive range of power management solutions, renowned for their reliability and efficiency.

Key Features:

  • Integrated Solution: The LTM8027MPV is an all-in-one power solution that combines a switching regulator, inductor, and all support components in a single package, simplifying the design process and reducing the overall footprint on the PCB.
  • Wide Input Voltage Range: This µModule converter operates over a wide input voltage range of 4.5V to 36V, making it suitable for a variety of applications, including industrial, automotive, and telecommunications systems.
  • Adjustable Output Voltage: Users can set the output voltage from 2.5V to 24V, providing the flexibility needed to power different circuits from a single device.
  • High Efficiency: With its advanced design, the LTM8027MPV achieves high efficiency, which helps to minimize heat generation and allows for operation in temperature-sensitive environments.
  • Robust Temperature Performance: The device is rated for military-grade temperature ranges, operating reliably from -55°C to +125°C, ensuring consistent performance under extreme conditions.

Applications:

The versatile nature of the LTM8027MPV allows it to be employed in a diverse array of applications. It is particularly well-suited for use in:

  • Industrial Control Systems
  • Automotive Electronics
  • Telecommunication Infrastructure
  • Avionics and Military Hardware
  • Data Acquisition Systems

Conclusion:

Linear Technology's LTM8027MPV stands out as a high-density, high-reliability power management solution. Its combination of a wide input voltage range, adjustable output, and military-grade temperature resilience makes it an ideal choice for engineers looking for a power converter that can withstand the rigors of demanding environments while maintaining a small footprint. Whether for industrial, automotive, or military applications, the LTM8027MPV provides a sophisticated, efficient, and practical solution for complex power supply requirements.

You May Also Be Interested in

Silergy Corp
Step-down type 1.5MHz Adjustable 3A QFN-7(1.5x1.5) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.1718
XLSemi
52kHz Step-down type Fixed 12V 3A TO-263-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.5239
Silergy Corp
Buck-Boost 200kHz~600kHz Adjustable 3V~20V QFN-30(5x5) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $3.2373
Eutech Microelectronics
SOP-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.8732
Advanced Analog Technology
100kHz~1MHz Boost Adjustable ESOP-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.4366
Analog Devices Inc.
200kHz Step-down type Adjustable 1.25A SOIC-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $38.4180
SCT
1.2MHz Step-down type Adjustable 600mA TSOT-23-6L Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2183
Microne
Buck Switching Regulator IC Adjustable 1 Output 2A SOT-23-6
Lowest to $0.0967
HGSEMI
Buck Switching Regulator IC Adjustable 1.2V~37V 1 Output 3A TO-263-5
Lowest to $1.1642

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $54.0675 $54.0675
3+ $44.3631 $133.0893
4+ $42.9768 $171.9072
5+ $41.5904 $207.9520
7+ $40.2041 $281.4287
9+ $36.0450 $324.4050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess