EN
  • EN
  • DE

LTM8040IV#PBF

Part No LTM8040IV#PBF
Manufacturer Linear Technology
Catalog Board Mount LED Supplies
Description LED SUPPLY CC BUCK 2.5-13V 1A
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount
Family LED Supplies
Manufacturer Linear-Technology
Series μModule?
Type Constant Current
Topology Buck
Number of Outputs 1
Voltage - Input (Min) 3.5V
Voltage - Input (Max) 36V
Voltage - Output 2.5 ~ 13 V
Current - Output (Max) 1A
Power (Watts) 13W
Dimming Analog, PWM
Features Remote On/Off, OTP, SCP, UVLO
Operating Temperature Range -40°C ~ 125°C
Mounting Style SMD/SMT
Package 66-LGA
Size / Dimension 0.59" L x 0.35" W x 0.17" H (15.0mm x 9.0mm x 4.3mm)
Packaging Tray
Weight 0.004 lb (1.81g)
Win Source Part Number 206811-LTM8040IV#PBF
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTM8040IV#PBF CAD Model

Description

The LTM8040IV#PBF is a versatile and robust μModule (micro-module) from Linear Technology, designed to provide efficient power management solutions for a wide array of applications. This compact, encapsulated device integrates a current-controlled LED driver and a step-down DC/DC converter, making it an ideal choice for driving LEDs with a constant current, as well as for general-purpose step-down voltage conversions.

Key Features

  • Adjustable Current Control: The LTM8040IV#PBF allows users to set the LED current from 100mA to 1A, which can be adjusted via a single resistor. This feature provides flexibility for different LED configurations and ensures optimal efficiency.
  • Wide Input Voltage Range: With an input voltage range of 4V to 36V, this device is suitable for a variety of power sources, including automotive, industrial, and battery-powered applications.
  • High Efficiency: The integrated step-down converter operates with high efficiency, which minimizes power loss and heat generation, thus extending the life of the product.
  • Compact and Robust Design: The LTM8040IV#PBF comes in a compact, surface-mount LGA package, which is easy to integrate into space-constrained designs. Its robust construction ensures reliable performance even in harsh environments.
  • Thermal Protection: The device includes over-temperature protection, safeguarding the module and the LEDs from damage due to excessive heat.

Applications

The LTM8040IV#PBF is well-suited for a range of applications, including:

  • LED lighting and backlighting systems
  • Automotive and avionics lighting
  • Portable and battery-powered equipment
  • Signage and decorative lighting
  • Industrial displays and monitors

Overall, the LTM8040IV#PBF by Linear Technology is a reliable and efficient solution for driving LEDs and providing stable voltage conversion in a variety of electronic systems. Its ease of use and integration, combined with its robust feature set, make it an excellent choice for designers looking to enhance their power management capabilities.

You May Also Be Interested in

Linear Technology
LED SUPPLY CC BUCK 2.5-13V 1A
Lowest to $62.4583
Monolithic Power Systems Inc.
HIGH EFFICIENCY 36V/1.5A MODULE
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $62.4583 $62.4583
2+ $51.2478 $102.4956
4+ $49.6463 $198.5852
5+ $48.0448 $240.2240
6+ $46.4434 $278.6604
8+ $41.6389 $333.1112
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 510 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess