EN
  • EN
  • DE

LTM8040V

Part No LTM8040V
Manufacturer Linear Technology
Description 36V, 1A μModule LED Driver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1209417-LTM8040V
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTM8040V CAD Model

Description

Introducing the LTM8040V from Linear Technology

The LTM8040V is a robust, high-efficiency, micro-module LED driver designed to cater to a wide range of lighting applications. Manufactured by Linear Technology, a leader in analog integrated circuits, this LED driver simplifies the design of high-power lighting systems with its compact and versatile package.

Key Features:

  • Wide Input Voltage Range: The device can operate from an input voltage range of 6V to 36V, making it suitable for a variety of power supplies, from battery-operated systems to industrial power rails.
  • Adjustable Output Current: The LTM8040V allows for an output current up to 1A, which can be easily adjusted by modifying the value of a single external resistor, providing flexibility in controlling the brightness of the LEDs.
  • High Efficiency: With its high efficiency up to 93%, this LED driver ensures minimal power loss and is ideal for applications where energy conservation is critical.
  • Integrated Boost Converter: The module includes an internal boost converter, which enables it to drive LEDs with a higher forward voltage than the input supply.
  • Thermal Protection: The LTM8040V is designed with over-temperature protection, ensuring reliable operation under various thermal conditions.
  • Compact Design: The micro-module design integrates the DC/DC controller, power switches, inductor, and all support components in a compact, surface-mount package.

Applications:

The LTM8040V is ideal for a variety of lighting applications, including:

  • Industrial and automotive lighting
  • General-purpose LED illumination
  • Architectural detail and accent lighting
  • Emergency and signage lighting

Linear Technology's LTM8040V provides a highly efficient, reliable, and easy-to-use solution for driving high-power LEDs. Its small form factor and integrated components reduce design complexity and time to market, making it an excellent choice for engineers and designers looking to create innovative lighting solutions.

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $89.3346 $89.3346
2+ $86.5430 $173.0860
3+ $83.7514 $251.2542
4+ $80.9597 $323.8388
5+ $72.5837 $362.9185
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess