EN
  • EN
  • DE

LTM8064EY#PBF

Part No LTM8064EY#PBF
Manufacturer Linear Technology
Catalog Power Supplies Board Mount DCDC Converters
Description DC DC CONVERTER 1.2-36V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Power Supplies - Board Mount
Manufacturer Linear Technology/Analog Devices
Packaging Tray
Type Non-Isolated PoL Module
Voltage - Input (Minimum) 6V
Voltage - Input (Maximum) 58V
Voltage - Output 1 1.2 ~ 36V
Current - Output (Maximum) 6A
Applications ITE (Commercial)
Features OCP, SCP
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 108-BBGA Module
Parts Dimension 0.63" L x 0.47" W x 0.19" H (16.0mm x 12.0mm x 4.9mm)
Supplier Device Package 108-BGA (16x11.9)
Family Part Number LTM8064
Manufacturer Pack Quantity 112
MSL Level 3 (168 Hours)
Win Source Part Number 710965-LTM8064EY#PBF
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTM8064EY#PBF CAD Model

Description

Introducing the LTM8064EY#PBF from Linear Technology

The LTM8064EY#PBF is a high-performance, µModule (micro-module) step-down regulator from Linear Technology, designed for versatility and ease of use in a wide range of applications. This innovative power management solution is a complete system in a compact package, incorporating the inductor, power switches, control circuitry, and all other necessary components into a single unit, simplifying the design process for engineers and reducing time to market.

Key Features of the LTM8064EY#PBF

  • Wide Input Voltage Range: The device can operate efficiently with an input voltage range of 6V to 58V, making it suitable for a variety of supply voltages and ensuring compatibility with many different types of systems.
  • Adjustable and Configurable: The output voltage is adjustable from 1.2V to 24V, providing flexibility for specific application requirements. This adjustability is crucial for catering to different loads and ensuring optimal performance.
  • High Efficiency: With its advanced design, the LTM8064EY#PBF offers high efficiency, which is essential for thermal management and energy-saving purposes.
  • Compact Design: The micro-module design integrates multiple components into a small footprint, saving valuable board space and reducing the overall size of the end product.
  • Protection Features: The device includes overvoltage, overtemperature, and overcurrent protection, safeguarding the system against common electrical faults and enhancing reliability.

Applications

The LTM8064EY#PBF is ideal for a variety of applications, such as:

  • Industrial Controls
  • Automotive Supplies
  • Telecommunications
  • Medical Equipment
  • Power Supplies for FPGAs and DSPs

With its robust design and comprehensive feature set, the LTM8064EY#PBF from Linear Technology is an excellent choice for designers looking for a reliable and efficient power management solution. Its ease of use, combined with its high level of integration, makes it an attractive option for both new designs and upgrades to existing systems.

You May Also Be Interested in

P-DUKE Technology, Inc.
External/Internal Power Supply Accessories RoHS
Need more? Email Us
Silergy Corp
1MHz Step-down type Adjustable 3A WDFN-8-EP(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2242
Analog Devices Inc.
200kHz Step-down type Adjustable 1.25A SOIC-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $38.4180
Eutech Microelectronics
Step-down type 340kHz Adjustable 3A 920mV~20V SOP-8-EP Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2212
Silergy Corp
2.4MHz Step-down type Adjustable 712.5mV~1.5V 6A CSP-20(1.6x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.4075
IK Semicon Co., Ltd
52kHz Step-down type Adjustable 1.217V~1.243V 3A TO-263-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.9343
Eutech Microelectronics
SOP-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.8732
Microne
Buck Switching Regulator IC Adjustable 1 Output 2A SOT-23-6
Lowest to $0.0967
FITIPOWER
Buck Switching Regulator IC Adjustable 0.6V~8V 2A SOT-23-6
Lowest to $0.0853

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $66.5264 $66.5264
2+ $62.3158 $124.6316
3+ $60.2106 $180.6318
4+ $56.0000 $224.0000
5+ $53.8948 $269.4740
6+ $51.7895 $310.7370
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,170 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess