EN
  • EN
  • DE
  • IT

LTM9001CV-AA#PBF

Part No LTM9001CV-AA#PBF
Manufacturer Linear Technology
Catalog RF Misc ICs and Modules
Description AFE General Purpose 1 ADC 16bit 3.3V 81-Pin LGA Tray / IC RCVR IF/BASEBAND 16BIT 81-LGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Linear Technology
Packaging Tray
Function IF to Baseband Receiver
Frequency 0Hz ~ 300MHz
Secondary Attributes 16-Bit ADC
Package 81-BLGA
Manufacturer Package 81-LGA (11.25x11.25)
Win Source Part Number 784650-LTM9001CV-AA#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTM9001
Introduction Date January 24, 2008
ECCN 5A991.b
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTM9001CV-AA#PBF CAD Model

Description

The LTM9001CV-AA#PBF is a high-performance, complete RF-to-digital receiver subsystem from Linear Technology. Designed to streamline the design and improve the performance of wireless communication systems, this innovative product is an integral part of the µModule® (micromodule) series, which combines high-frequency analog and digital signal processing functions into a compact, integrated package.

Key Features

  • Integrated System: The LTM9001CV-AA#PBF integrates a high-performance 14-bit, 125Msps analog-to-digital converter (ADC) with a high-linearity RF downconverting mixer, making it ideal for a wide range of applications such as wireless base stations, software-defined radios, and medical imaging systems.
  • High Linearity: The device offers exceptional linearity, which is critical for maintaining signal fidelity and dynamic range in complex RF systems.
  • Low Power Consumption: Designed with power efficiency in mind, the LTM9001CV-AA#PBF operates with a low power consumption, reducing the thermal footprint and making it suitable for energy-sensitive applications.
  • Easy Integration: The micromodule design simplifies PCB design by minimizing the number of external components and interconnects required, which accelerates time-to-market and reduces system complexity.
  • Robust Packaging: Enclosed in a compact 15mm × 15mm LGA package, the product is engineered for durability and long-term reliability.

Applications

The versatility of the LTM9001CV-AA#PBF makes it an excellent choice for a range of applications, including:

  • Wireless Infrastructure
  • Software-Defined Radio
  • Medical Imaging Systems
  • Communications Test Equipment
  • High-Speed Data Acquisition Systems

Conclusion

With its integrated design, high performance, and ease of use, the LTM9001CV-AA#PBF from Linear Technology stands out as a comprehensive solution for designers looking to enhance the performance and efficiency of their RF-to-digital systems. Its combination of a high-linearity mixer, high-speed ADC, and micromodule packaging technology makes it a versatile and powerful component for a multitude of advanced electronic applications.

You May Also Be Interested in

Maxim Integrated
ADJ, SIGE DUAL-BAND LNA/MIXER
Lowest to $14.5022
National Semiconductor (TI)
CONSUMER CIRCUIT, PDSO14
Lowest to $1.5071
Maxim Integrated
SIGE DUAL-BAND LNA/MIXER
Lowest to $7.1382
Mini-Circuits
2X SMT MULTIPLIER, OUTPUT FREQ 2
Lowest to $17.0515
Analog Devices Inc.
IC ADC 12BIT AFE 4CH MUX 64TQFP
Lowest to $19.7222
Harris Corporation
PRESCALER, ECL SERIES
Need more? Email Us
Maxim Integrated
SIGE DUAL-BAND LNA/MIXER
Lowest to $89.0048
Harris Corporation
2.4GHZ UP/OWN CONVERTER
Need more? Email Us
Harris Corporation
DIGITAL DOWN CONVERTER
Lowest to $118.4782

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess