EN
  • EN
  • DE
  • IT

LM1496M

Part No LM1496M
Manufacturer National Semiconductor (TI)
Catalog RF Misc ICs and Modules
Description CONSUMER CIRCUIT, PDSO14
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Misc ICs and Modules
Mfr National Semiconductor (TI)
Package Tube
Product Status Obsolete
Function Modulator/Demodulator
RF Type FM
Mounting Type Surface Mount
Package / Case 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package 14-SOIC
Standard Package 310 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 181280-LM1496M
Ultra Librarian 3D Model Ultra Librarian LM1496M CAD Model

Description

The 181280-LM1496M is a modulator/demodulator integrated circuit designed for RF and wireless applications.

  • Manufacturer: National Semiconductor (TI)
  • Package: 14-SOIC
  • Width: 0.154 inches
  • HTSUS Code: 8542.39.0001

You May Also Be Interested in

Maxim Integrated
QUAD-MODE MIXER
Need more? Email Us
Analog Devices Inc.
IC ADC 12BIT AFE 4CH MUX 64TQFP
Lowest to $19.7222
National Semiconductor (TI)
CONSUMER CIRCUIT, PDIP14
Lowest to $0.7529
SANYO Semiconductor (U.S.A) Corporation
TUNER IC / RF IC
Lowest to $1.2598
ON Semiconductor
CAR RADIO FM FE SYSTEM / RF IC
Lowest to $0.9106
Harris Corporation
DIGITAL DOWN CONVERTER
Lowest to $118.4782
Maxim Integrated
ADJ, SIGE DUAL-BAND LNA/MIXER
Lowest to $14.5022
National Semiconductor (TI)
CONSUMER CIRCUIT, BIPOLAR
Lowest to $6.3479
M/A-Com Technology Solutions
DRIVER,SMT,ASIC
Lowest to $11.3921

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.5071 $67.8195
105+ $1.2367 $129.8535
165+ $1.1978 $197.6370
225+ $1.1591 $260.7975
290+ $1.1202 $324.8580
390+ $1.0051 $391.9890
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess