EN
  • EN
  • DE

MAX2530ETI+

Part No MAX2530ETI+
Manufacturer Maxim Integrated
Catalog RF Mixers
Description Up/Down Conv Mixer 894MHz/1.99GHz 28-Pin TQFN EP / IC MIXER CELL/PCS/GPS 28TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Maxim Integrated
Packaging Tube
Number of Mixers 3
Gain 16dB
Noise Figure 6.5dB
Operating Supply Current 32mA
Operating Supply Voltage 2.7 V ~ 3.3 V
Package 28-WFQFN Exposed Pad
Manufacturer Package 28-TQFN (5x5)
Win Source Part Number 785712-MAX2530ETI+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX2530
Introduction Date January 01, 2004
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MAX2530ETI+ CAD Model

Description

Maxim Integrated MAX2530ETI+ RF Transceiver

The MAX2530ETI+ is a state-of-the-art RF transceiver from Maxim Integrated, designed to offer a compact and highly integrated solution for wireless communication applications. This advanced transceiver is a perfect fit for multi-band 3G and 4G wireless handsets but can also be utilized in data cards and modules that require high performance and low power consumption.

At the heart of the MAX2530ETI+ is its exceptional versatility, supporting multiple standards including GSM, GPRS, EDGE, WCDMA, TD-SCDMA, LTE, and more. This makes it an ideal choice for designers looking to create products that can operate across different network technologies without the need for multiple discrete components.

The device features a low-noise amplifier (LNA) and a downconversion mixer that provides a low intermediate frequency (IF) or direct-conversion signal path. This design simplifies the RF front-end architecture, reducing the bill of materials and saving valuable board space. The MAX2530ETI+ also incorporates a programmable VGA, VCOs, fractional-N PLLs, and integrated loop filters, which further streamlines design and enhances performance.

Engineered with efficiency in mind, the MAX2530ETI+ operates over a wide supply voltage range of 2.7V to 5.5V, which allows for flexible power management in portable devices. It also features a comprehensive power-down mode to conserve energy when not in active use, contributing to longer battery life in mobile applications.

For ease of integration, the MAX2530ETI+ comes in a compact 28-pin thin QFN package with a footprint of just 5mm x 5mm, offering a space-saving solution for densely packed circuit boards. The device's lead-free construction and RoHS compliance ensure it meets current environmental standards and regulations.

With its combination of multi-band support, high integration, and power efficiency, the Maxim Integrated MAX2530ETI+ RF transceiver is an excellent choice for developers looking to push the boundaries of wireless communication technology in their products.

You May Also Be Interested in

M74
MACOM Technology Solutions
MIXER,MICROWAVE
Need more? Email Us
M1K
MACOM Technology Solutions
MIXER,DOUBLE BALANCED
Need more? Email Us
MACOM Technology Solutions
MIXER,MICROWAVE
Need more? Email Us
MACOM Technology Solutions
MIXER,MICROWAVE
Need more? Email Us
MACOM Technology Solutions
MIXER,DB,RF
Need more? Email Us
MACOM Technology Solutions
MIXER,SURFACE MOUNT
Need more? Email Us
MACOM Technology Solutions
MIXER.LARGE OPEN CARRIER
Need more? Email Us
MACOM Technology Solutions
MIXER,MICROWAVE
Need more? Email Us
MACOM Technology Solutions
MIXER,MICROWAVE
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess