EN
  • EN
  • DE

MAX1615AEUK-T

Part No MAX1615AEUK-T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Special Purpose
Description HIGH-VOLTAGE, LOW-POWER LINEAR R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators
Mfr Maxim Integrated
Package Bulk
Product Status Active
Applications LDO (Linear), Notebook Power System
Voltage - Input 4V ~ 28V
Number of Outputs 1
Voltage - Output 3.3V, 5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case SC-74A, SOT-753
Supplier Device Package SOT-23-5
Standard Package 2,500 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 208557-MAX1615AEUK-T
Ultra Librarian 3D Model Ultra Librarian MAX1615AEUK-T CAD Model

Description

Maxim Integrated MAX1615AEUK-T Voltage Regulators

The MAX1615AEUK-T from Maxim Integrated is a high-quality, efficient, and compact voltage regulator designed to provide a reliable power solution for portable electronic devices. This step-down DC-DC converter is engineered to maintain stability and performance even in the most demanding applications, making it an ideal choice for designers looking to optimize power consumption in their products.

Key Features

  • High Efficiency: The MAX1615AEUK-T boasts high conversion efficiency, which is crucial for battery-powered devices, as it helps to maximize battery life and reduce heat generation.
  • Small Footprint: With its tiny SOT-23 package, this voltage regulator is perfect for space-constrained applications, allowing for more compact and sleek product designs.
  • Adjustable Output: The output voltage can be adjusted to meet the specific needs of the application, providing designers with flexibility and control over their power management systems.
  • Low Dropout: The low dropout voltage feature ensures that the regulator can continue to provide a stable output even when the input voltage is close to the output voltage, which is beneficial during battery discharge.
  • Thermal Protection: Built-in thermal protection safeguards the device against overheating, which enhances the reliability and longevity of both the regulator and the overall product.

Applications

The MAX1615AEUK-T is suitable for a wide range of applications, particularly where power efficiency and space are of paramount importance. It is commonly used in:

  • Portable Computers and PDAs
  • Cellular Phones
  • Wireless and Networking Devices
  • Portable Media Players
  • GPS Receivers

In conclusion, the Maxim Integrated MAX1615AEUK-T voltage regulator is an exceptional component that offers a blend of efficiency, versatility, and compactness. It is engineered to meet the rigorous demands of modern portable electronics, ensuring that devices not only operate smoothly but also maintain an extended battery life. Whether for consumer electronics, medical devices, or industrial applications, the MAX1615AEUK-T is a reliable choice for power management solutions.

You May Also Be Interested in

Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Lowest to $3.1012
Maxim Integrated
SWITCHED CAP VOLTAGE INVERTER
Lowest to $1.4553
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Need more? Email Us
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Lowest to $1.3097
Texas Instruments
IC OP AMP QUAD LO POWER 14-TSSOP
Lowest to $1.9020
Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Lowest to $0.6373
Analog Devices Inc.
ASIL B MINI PMIC FOR CAMERA SENS
Lowest to $10.1866
Maxim Integrated
IC REG LINEAR LOW NOISE PWR SUP
Lowest to $3.4454
Maxim Integrated
IC INTEGRATED CIRCUIT / * Voltage Regulator IC Output
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.3985 $57.7825
355+ $0.3269 $116.0495
550+ $0.3165 $174.0750
755+ $0.3061 $231.1055
980+ $0.2957 $289.7860
1,305+ $0.2657 $346.7385
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,230 pieces
MOQ: 145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess