EN
  • EN
  • DE

NCP137AFCT110T2G

Part No NCP137AFCT110T2G
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 1.1V 700MA 6WLCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 700mA 6-WLCSP (1.2x0.8)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear
Manufacturer onsemi
Packaging Reel - TR
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 5.5V
Voltage - Output (Min/Fixed) 1.1V
Voltage Dropout (Max) 1.5V @ 700mA
Current - Output 700mA
Current - Quiescent (Iq) 50 µA
PSRR 85dB ~ 75dB (1kHz)
Control Features Enable
Protection Features Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C ~ 85°C (TJ)
Mounting Surface Mount
Case / Package 6-XFBGA, WLCSP
Supplier Device Package 6-WLCSP (1.2x0.8)
Base Product Number NCP137
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number NCP137AFCT110T2GOSCT,NCP137AFCT110T2GOSDKR,NCP137AFCT110T2GOSTR,NCP137AFCT110T2G-ND
Standard Package 5,000
Win Source Part Number 1320105-NCP137AFCT110T2G
Ultra Librarian 3D Model Ultra Librarian NCP137AFCT110T2G CAD Model

Description

The NCP137AFCT110T2G from ON Semiconductor is a high-performance, low-dropout (LDO) voltage regulator designed to deliver a fixed output voltage with high accuracy. This device is engineered to meet the needs of sensitive applications requiring a stable and clean power supply, making it an ideal solution for powering advanced microcontrollers, sensors, and portable devices.

Key Features

  • Fixed Output Voltage: This LDO provides a fixed output voltage of 1.1V, which is suitable for powering a variety of low-voltage digital circuits.
  • High Accuracy: The output voltage accuracy is maintained within ±1%, ensuring reliable performance for precision-dependent applications.
  • Low Dropout: With a low dropout voltage, the NCP137AFCT110T2G operates efficiently even when the input-to-output voltage differential is minimal, making it ideal for battery-operated devices.
  • High Current Capability: It can deliver up to 1A of continuous output current, providing ample power for demanding loads.
  • Thermal Protection: The device includes an over-temperature protection feature that shuts down the regulator to prevent damage from excessive heat.
  • Stable with Low ESR Capacitors: The regulator is stable with ceramic output capacitors that have low equivalent series resistance (ESR), which helps to minimize output noise and ripple.

Applications

The NCP137AFCT110T2G is versatile and can be used in a wide range of applications, including:

  • Portable and Battery-powered Devices
  • Microcontroller Power Supplies
  • Point-of-Load Applications
  • Wireless and RF Systems
  • Smart Sensors and IoT Devices

Package and Quality

ON Semiconductor's NCP137AFCT110T2G LDO voltage regulator is offered in a compact, leadless WDFN6 package that is both space-saving and conducive to efficient heat dissipation. The device is also RoHS compliant and manufactured under ON Semiconductor's stringent quality control standards, ensuring reliability and performance for critical applications.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess