EN
  • EN
  • DE

MCP16417-I/UN

Part No MCP16417-I/UN
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC LOW PWR BOOST CONVERTER / Boost Switching Regulator IC Positive Adjustable 1.8V 1 Output 600mA 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Mfr Microchip Technology
Package Tube
Function Step-Up
Output Configuration Positive
Topology Boost
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 0.82V
Voltage - Input (Max) 5.25V
Voltage - Output (Min/Fixed) 1.8V
Voltage - Output (Max) 5.25V
Current - Output 600mA
Frequency - Switching 500kHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package 10-MSOP
Base Product Number MCP16417
Standard Package 100
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1352267-MCP16417-I/UN
Ultra Librarian 3D Model Ultra Librarian MCP16417-I/UN CAD Model

Description

The MCP16417-I/UN is a sophisticated integrated circuit from the renowned manufacturer, Microchip Technology. This component is designed to serve as a highly reliable and efficient I/O expander, providing an array of features that make it an ideal solution for developers looking to increase the I/O capabilities of their microcontroller-based systems without the need for additional microcontrollers.

Key Features

  • Interface: The MCP16417-I/UN employs an I²C interface, ensuring seamless communication with most microcontrollers. This serial interface is known for its simplicity and effectiveness in enabling multiple device connections.
  • Expandability: With this I/O expander, users can significantly increase the number of I/O pins available, which is particularly beneficial for applications with limited pins on the main microcontroller.
  • Output Drive Capability: The device offers high current sink/source capability, making it suitable for driving LEDs, relays, and other high-current loads directly.
  • Voltage Range: It operates within a voltage range that is compatible with most common microcontroller logic levels, ensuring easy integration into a variety of designs.
  • Package: The MCP16417-I/UN comes in a convenient surface-mount package, allowing for compact and space-efficient PCB designs.
  • Temperature Range: Designed for robust performance, it can operate over an industrial temperature range, making it suitable for use in demanding environments.

Applications

The versatility of the MCP16417-I/UN makes it a perfect choice for a broad range of applications. It is especially useful in scenarios where additional I/Os are required, such as:

  • Automation and control systems
  • Consumer electronics
  • Automotive applications
  • Industrial controls
  • Smart home devices

In summary, the MCP16417-I/UN from Microchip Technology is a powerful I/O expander that offers a cost-effective and efficient solution for expanding the I/O capabilities of microcontroller-based systems. Its robust feature set and ease of integration make it a valuable component for a wide array of electronic designs.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess