EN
  • EN
  • DE

MAX2391EGI-T

Part No MAX2391EGI-T
Manufacturer Maxim Integrated
Catalog RF Receivers
Description W-CDMA ZERO-IF RECEIVER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Receivers
Mfr Maxim Integrated
Package Bulk
Product Status Active
Frequency 2.11GHz ~ 2.17GHz
Data Rate (Max) 12.2kbps
Modulation or Protocol TD-SCDMA, W-CDMA, W-TDD
Applications Cellular, WCDMA
Current - Receiving 11.5mA ~ 34mA
Data Interface SPI
Features Multiple Channels, Analog and Digital Data
Voltage - Supply 2.7V ~ 3.3V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 28-VFQFN Exposed Pad
Supplier Device Package 28-QFN (5x5)
Standard Package 250 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN 5A991B1
HTSUS 8542.39.0001
Win Source Part Number 209930-MAX2391EGI-T
Ultra Librarian 3D Model Ultra Librarian MAX2391EGI-T CAD Model

Description

Maxim Integrated MAX2391EGI-T: RF Receiver IC

The Maxim Integrated MAX2391EGI-T is a high-performance, low-power, direct-conversion RF receiver integrated circuit designed for use in a wide range of wireless communication applications. With its advanced technology and integration, this IC simplifies the design and enhances the performance of wireless receivers operating in the 400MHz to 2500MHz frequency range.

Featuring a compact 28-pin SSOP package, the MAX2391EGI-T integrates several critical RF functions that contribute to its exceptional performance. It incorporates an RF low-noise amplifier (LNA), a mixer, an oscillator, and a baseband amplifier, all of which work together to provide a complete receiver solution with a minimal external component count. This level of integration not only saves board space but also reduces the complexity of RF design, making it an ideal choice for designers looking for a reliable and efficient receiver solution.

The device is highly versatile and can be used in various applications such as wireless local loop, ISM band transceivers, wireless data links, and other systems requiring high levels of integration and performance. The MAX2391EGI-T offers excellent sensitivity and selectivity, ensuring clear signal reception even in challenging environments with high levels of interference.

Key features of the MAX2391EGI-T include:

  • Wide operating frequency range: 400MHz to 2500MHz
  • Low noise figure for improved sensitivity
  • High linearity for robust performance in the presence of strong interferers
  • Integrated LNA, mixer, oscillator, and baseband amplifier
  • Low power consumption, suitable for battery-powered devices
  • Simple external matching for ease of design and implementation

The MAX2391EGI-T is designed with the needs of modern wireless systems in mind, offering a high level of performance and reliability. Its low-power operation and high integration make it an excellent choice for portable and fixed wireless applications that require long battery life and minimal size. Maxim Integrated's commitment to quality ensures that this RF receiver IC will deliver consistent performance and contribute to the success of your wireless communication projects.

You May Also Be Interested in

U-blox
M10 GNSS LGA PATCH ANTENNA MOD
Lowest to $41.0527
Microchip Technology
RX TXRX MOD BLUETOOTH CHIP SMD / Bluetooth Bluetooth v5.0 Transceiver Module 2.4GHz Integrated, Chip Surface Mount
Lowest to $10.6073
Maxim Integrated
RF RX GNSS 1.227/1.575GHZ 28TQFN / - RF Receiver BeiDou, Galileo, GLONASS, GNSS, GPS 1.227GHz, 1.575GHz 28-TQFN (5x5)
Lowest to $30.8873
Microchip Technology
RX TXRX MODULE BT TRC ANT SMD / Bluetooth Bluetooth v4.1 Transceiver Module 2.4GHz Integrated, Trace Surface Mount
Lowest to $58.2090
Microchip Technology
RF RECEIVER ISM 433.92MHZ 16QSOP
Lowest to $1.7462
U-blox
RF RCVR GNSS/GPS 1.575GHZ 43LGA
Lowest to $37.0710
Microchip Technology
RF RX ASK/FSK 300-450MHZ 20SOIC
Lowest to $9.4860
Linx Technologies Inc.
RF RECEIVER ASK/OOK 418MHZ / KH2 RF Receiver ASK, OOK 418MHz -112dBm 10kbps PCB, Surface Mount
Need more? Email Us
STMicroelectronics
ADD INFOTAINMENT / Automotive, AEC-Q100 RF Receiver AM, FM, RDS, SW-LW 108MHz PCB, Surface Mount 64-VFQFPN (9x9)
Lowest to $4.2000

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess