EN
  • EN
  • DE

MAX17003AETJ+T

Part No MAX17003AETJ+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Special Purpose
Description - Controller, Notebook Power System Voltage Regulator IC 4 Output 32-TQFN-EP (5x5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Special Purpose
Manufacturer Maxim Integrated
Packaging Reel(TR)
Applications Controller, Notebook Power System
Voltage - Input 6 V ~ 26 V
Number of Outputs 4
Voltage - Output 3.3V, 5V, 2 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting Style SMD/SMT
Package 32-WFQFN Exposed Pad
Manufacturer Device Package 32-TQFN-EP (5x5)
Win Source Part Number 119154-MAX17003AETJ+T
Ultra Librarian 3D Model Ultra Librarian MAX17003AETJ+T CAD Model

Description

Maxim Integrated MAX17003AETJ+T Battery Charger Controller

The MAX17003AETJ+T, from Maxim Integrated, is a high-performance, single/multi-cell lithium-ion (Li+) battery charger controller that offers a compact and efficient solution for portable devices. This advanced piece of technology is designed to precisely control the charging process of Li+ batteries, ensuring safety and extending the life of the battery.

With its integrated FETs and high level of integration, the MAX17003AETJ+T simplifies the design of battery charging circuits, making it an ideal choice for space-constrained applications such as laptops, tablets, and other portable electronics. The device operates over a wide input voltage range and can handle input voltages up to 28V, accommodating a variety of power sources.

The MAX17003AETJ+T features a programmable charge current up to 8A and adjustable charge voltage, which allows designers to tailor the charging parameters to meet the specific needs of their battery. The charging voltage accuracy is impressive at ±0.5%, which is critical for maximizing battery capacity and lifespan. Additionally, the controller offers a charge current accuracy of ±5%, ensuring consistent and reliable charging.

Safety features are paramount in battery charging applications, and the MAX17003AETJ+T includes several protective measures. It has overvoltage protection, thermal protection, and a battery temperature monitoring input that works in conjunction with an external thermistor to prevent charging if the battery temperature is outside the safe operating range. Moreover, the device supports a JEITA-compliant temperature-based charge profile, which further enhances battery safety and longevity.

Communication with the host system is facilitated through an SMBus interface, enabling system-level management of the charging process. This includes the ability to report the status of the battery and charger, control the charging parameters, and implement any necessary firmware updates.

Offered in a compact 32-pin TQFN package, the MAX17003AETJ+T is designed for easy integration into modern electronic designs. Its small footprint and advanced features make it an excellent choice for designers looking to create efficient, reliable, and safe battery charging solutions.

With its combination of high performance, extensive safety features, and ease of use, the MAX17003AETJ+T from Maxim Integrated stands out as a superior battery charger controller for today's demanding portable applications.

You May Also Be Interested in

Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Lowest to $0.6373
Rohm Semiconductor
IC REG LINEAR DDR SDRAM 20HTSSOP
Lowest to $3.5007
Renesas Electronics America
IC REG CONV LCD 10OUT 24TSSOP
Need more? Email Us
Analog Devices Inc.
IC REG FLASH MEM 1OUT 8SOIC
Lowest to $17.4627
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Lowest to $1.3097
Maxim Integrated
FLASH MEMORY PROGRAMMING SUPPLY
Lowest to $5.8122
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Need more? Email Us
National Semiconductor (TI)
SWITCHING CONTROLLER
Lowest to $2.6091
Analog Devices Inc.
IC REG CONV DDR 2OUT 28TSSOP
Lowest to $17.9374

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.6089 $58.0445
13+ $9.5253 $123.8289
19+ $9.2273 $175.3187
26+ $8.9293 $232.1618
34+ $8.6325 $293.5050
45+ $7.7397 $348.2865
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess