EN
  • EN
  • DE
  • IT

LM1871N

Part No LM1871N
Manufacturer National Semiconductor (TI)
Catalog RF Misc ICs and Modules
Description CONSUMER CIRCUIT, BIPOLAR
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Misc ICs and Modules
Mfr National Semiconductor (TI)
Package Tube
Product Status Obsolete
Function Encoder, Transmitter
Frequency 27MHz, 49MHz, 72MHz
Mounting Type Through Hole
Package / Case 18-DIP (0.300", 7.62mm)
Supplier Device Package 18-PDIP
Standard Package 20 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 181327-LM1871N
Ultra Librarian 3D Model Ultra Librarian LM1871N CAD Model

Description

The LM1871N is an RF and wireless module designed for encoding and transmitting signals.

  • Frequencies: Operates @ 27MHz, 49MHz, and 72MHz
  • Package: Tube
  • Standard Package: 20 pieces
  • Mounting: Through-hole
  • Category: Obsolete product in the RF and wireless category
  • Manufacturer: National Semiconductor (TI)

You May Also Be Interested in

Mini-Circuits
2X SMT MULTIPLIER, OUTPUT FREQ 2
Lowest to $17.0515
ON Semiconductor
IC FM DATA TUNER / RF IC
Lowest to $7.1420
Harris Corporation
PRESCALER, ECL SERIES
Need more? Email Us
Maxim Integrated
QUAD-MODE MIXER
Need more? Email Us
National Semiconductor (TI)
CONSUMER CIRCUIT, PDIP14
Lowest to $0.7529
Microchip Technology
MODULE WIRELESS BLUETOOTH / RF IC
Lowest to $11.2958
Harris Corporation
2.4GHZ UP/OWN CONVERTER
Need more? Email Us
ON Semiconductor
CAR RADIO FM FE SYSTEM / RF IC
Lowest to $0.7207
Maxim Integrated
SIGE DUAL-BAND LNA/MIXER
Lowest to $89.0048

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $6.3479 $69.8269
25+ $5.2086 $130.2150
39+ $5.0458 $196.7862
53+ $4.8830 $258.7990
69+ $4.7202 $325.6938
92+ $4.2319 $389.3348
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,350 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess