EN
  • EN
  • DE
  • IT

LM1117LD-1.8/NOPB

Part No LM1117LD-1.8/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 1.8V 800MA 8WSON / Linear Voltage Regulator IC Positive Fixed 1 Output 800mA 8-WSON (4x4)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear
Manufacturer Texas Instruments
Packaging Reel - TR
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 15V
Voltage - Output (Min/Fixed) 1.8V
Voltage Dropout (Max) 1.2V @ 800mA
Current - Output 800mA
Current - Quiescent (Iq) 5 mA
Current - Supply (Max) 10 mA
PSRR 75dB (120Hz)
Protection Features Over Current, Over Temperature
Temperature Range - Operating 0°C ~ 125°C
Mounting Surface Mount
Case / Package 8-WDFN Exposed Pad
Supplier Device Package 8-WSON (4x4)
Base Product Number LM1117
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number LM1117LD-1.8-ND,LM1117LD-1.8/NOPB-ND,296-LM1117LD-1.8/NOPBCT,296-LM1117LD-1.8/NOPBDKR,296-LM1117LD-1.8/NOPBTR,LM1117LD-1.8
Standard Package 1,000
Win Source Part Number 1320095-LM1117LD-1.8/NOPB
Ultra Librarian 3D Model Ultra Librarian LM1117LD-1.8/NOPB CAD Model

Description

Product Overview: LM1117LD-1.8/NOPB by Texas Instruments

The LM1117LD-1.8/NOPB is a high-performance low-dropout linear regulator (LDO) from the esteemed semiconductor manufacturer Texas Instruments (TI). This voltage regulator is specifically designed to deliver a constant 1.8V output with a dropout voltage typically at 1.2V at full load. It is capable of supplying an output current of up to 800mA, making it suitable for a wide range of applications that require a stable and reliable power source.

Constructed with advanced semiconductor technology, the LM1117LD-1.8/NOPB offers excellent line and load regulation characteristics, ensuring that the output voltage remains steady despite variations in input voltage or load. This stability is crucial for sensitive electronic devices that demand precise voltage levels for optimal performance.

The device comes in a compact SMD package, specifically the LLP-8 package, which is ideal for space-constrained applications. The NOPB designation indicates that this product is lead-free and RoHS compliant, adhering to environmental standards that limit the use of hazardous substances in electronic components.

In addition to its stable output and compact form factor, the LM1117LD-1.8/NOPB includes a range of protective features to safeguard the electronic systems it powers. Overcurrent protection and thermal shutdown are built-in, ensuring that the device and the application it serves are protected from potential damage due to excessive current or overheating. Furthermore, the regulator has an adjustable version that allows the output voltage to be set from 1.25V to 13.8V with the use of external resistors.

With its combination of performance, compact size, and safety features, the LM1117LD-1.8/NOPB from Texas Instruments is an excellent choice for designers and engineers looking for a reliable power management solution. Whether it's used in consumer electronics, telecommunications, or computing applications, this LDO regulator ensures stable operation and contributes to the longevity and reliability of the end product.

For detailed technical specifications, application notes, and support resources, visit the Texas Instruments website or consult the LM1117 series datasheet.

You May Also Be Interested in

Infineon Technologies
IC REG LINEAR 5V 500MA TO252-3 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA PG-TO252-3
Need more? Email Us
Texas Instruments
IC REG LINEAR 0.9V 500MA 6WSON / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WSON (2x2)
Lowest to $0.2523
Taiwan Semiconductor
3-TERMINAL 100MA FIXED -5V VOLTA
Need more? Email Us
Texas Instruments
IC POWER / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-23-5
Lowest to $0.2168
Diodes Incorporated
IC REG LIN 7V 50MA SOT23 T&R 3K / Linear Voltage Regulator IC Positive Fixed 1 Output 50mA SOT-23-3
Lowest to $0.2714
Texas Instruments
IC REG LINEAR 2.6V 100MA TO92-3 / Linear Voltage Regulator IC Positive Fixed 1 Output 100mA TO-92-3
Lowest to $0.3268
ON Semiconductor
IC REG LINEAR 3.3V 100MA 5TSOP
Lowest to $0.7580
Texas Instruments
IC REG LINEAR 3V 300MA 6WSON / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-WSON (1.5x1.5)
Lowest to $0.3886
Maxim Integrated
IC REG LIN POS ADJ 200MA SOT23-6
Lowest to $2.1940

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.0428 $57.8132
45+ $2.4967 $112.3515
70+ $2.4186 $169.3020
96+ $2.3406 $224.6976
124+ $2.2626 $280.5624
166+ $2.0285 $336.7310
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,635 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess