EN
  • EN
  • DE

LTM9001CV-AD#PBF

Part No LTM9001CV-AD#PBF
Manufacturer Linear Technology
Catalog RF Misc ICs and Modules
Description AFE General Purpose 1 ADC 16bit 3.3V 81-Pin LGA Tray / IC RCVR IF/BASEBAND 16BIT 81-LGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Linear Technology
Packaging Tray
Function IF to Baseband Receiver
Frequency 0Hz ~ 300MHz
Secondary Attributes 16-Bit ADC
Package 81-BLGA
Manufacturer Package 81-LGA (11.25x11.25)
Win Source Part Number 784651-LTM9001CV-AD#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTM9001
Introduction Date May 21, 2009
ECCN 5A991.b
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTM9001CV-AD#PBF CAD Model

Description

Product Overview: LTM9001CV-AD#PBF

The LTM9001CV-AD#PBF is a highly integrated, high-performance data acquisition system-on-a-module from Linear Technology, which is now part of Analog Devices. This module is designed to simplify the implementation of high-speed data acquisition systems by integrating a 16-bit, 125Msps analog-to-digital converter (ADC) with all the necessary signal conditioning, filtering, and a high-speed differential serial interface.

Key Features

  • Integrated ADC: The core of the LTM9001CV-AD#PBF is a 16-bit, 125Msps ADC, offering precise digital representation of the input signal.
  • Signal Conditioning: The module includes a fully differential amplifier that provides signal conditioning, improving the signal-to-noise ratio and dynamic range of the system.
  • Anti-Aliasing Filter: An integrated lowpass filter effectively reduces aliasing, ensuring that the sampled signal is free from unwanted high-frequency components.
  • Easy Interface: The module's high-speed differential serial interface allows for easy connection to digital processors, reducing design complexity and time to market.
  • Power Efficiency: Designed for low power consumption, the LTM9001CV-AD#PBF is ideal for power-sensitive applications.
  • Compact Module: The module's compact form factor allows for easy integration into space-constrained applications.

Applications

The LTM9001CV-AD#PBF is suitable for a wide range of applications where high-speed and accurate data acquisition is critical. This includes:

  • Medical Imaging Systems
  • Test and Measurement Equipment
  • Communication Systems
  • Radar and Sonar
  • Industrial Process Control

Quality and Reliability

Linear Technology is known for its commitment to quality, and the LTM9001CV-AD#PBF is built to meet high standards of reliability and performance. It is an excellent choice for designers looking to create robust systems that require minimal additional components and can get to market quickly.

With its integrated approach to data acquisition, the LTM9001CV-AD#PBF represents a powerful and efficient solution for advanced digital signal processing applications.

You May Also Be Interested in

MACOM Technology Solutions
MODULE,SWITCH LNA,4.4 - 5 GHZ,1K
Need more? Email Us
MACOM Technology Solutions
RF AMP 1-6 GHZ SWITCH LNA MODULE
Need more? Email Us
MACOM Technology Solutions
SAMPLING PHASE DETECTOR, H50
Need more? Email Us
MACOM Technology Solutions
MMIC,DIE,DBL,IN=7.5-25G,OUT=15-5
Need more? Email Us
MACOM Technology Solutions
SWITCH LNA, 2.7 GHZ, 100W SWITCH
Need more? Email Us
MACOM Technology Solutions
LIMITER,SURFACE MOUNT MODULE,CS3
Need more? Email Us
MACOM Technology Solutions
WAFFLE PACK 100 PCE,QUAD FET &PI
Need more? Email Us
MACOM Technology Solutions
DETECTOR,PHASE,RF
Need more? Email Us
CL1
MACOM Technology Solutions
LIMITER,CASCADED W/SMA CONNECTOR
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess