EN
  • EN
  • DE

UC3524DWTRG4

Part No UC3524DWTRG4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear + Switching
Description Advanced Regulating Pulse Width Modulators 16-SOIC 0 to 70
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOIC
Duty Cycle 45 %
Fall Time 100 ns
Frequency 450 kHz
Lead Free Contains Lead
Max Duty Cycle 50 %
Max Frequency 300 kHz
Maximum Operating Temperature 70 °C
Max Supply Voltage 40 V
Min Operating Temperature 0 °C
Nominal Input Voltage 40 V
Number of Outputs 2
Number of Pins 16
Output Current 100 mA
Output Voltage 40 V
Packaging Tape & Reel (TR)
Radiation Hardening No
Rise Time 200 ns
RoHS Compliant
Switching Frequency 450 kHz
Topology Boost, Flyback, Push-Pull
Weight 473.692182 mg
Win Source Part Number 1101999-UC3524DWTRG4
Categories PMIC - Voltage Regulators - Linear+Switching
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UC3524DWTRG4 CAD Model

Description

Texas Instruments UC3524DWTRG4 Advanced Regulating Pulse Width Modulators

The UC3524DWTRG4 from Texas Instruments is a sophisticated integrated circuit designed for use in a variety of power conversion applications. This advanced regulating pulse width modulator (PWM) integrates all the functions required for the construction of regulating power supplies and features a dual-output drive that can be configured for push-pull, half-bridge, or full-bridge topologies.

The device incorporates a broad range of features that enhance its flexibility and performance in power supply design. It includes an error amplifier, an adjustable oscillator, a dead-time control (DTC) comparator, a pulse-steering flip-flop, and a pair of totem-pole outputs, all of which are contained within a 16-pin surface-mount package. These components are designed to work seamlessly together to provide reliable and efficient power management solutions.

One of the key features of the UC3524DWTRG4 is its wide operating range. The oscillator frequency can be programmed to any value from 100 Hz to 400 kHz by selecting the appropriate timing components. This flexibility allows designers to tailor the device to their specific application needs. Furthermore, the error amplifier has a low offset voltage, which enhances the precision of the power supply.

Additional features include under-voltage lockout for both Vcc and Vref, which ensures that the PWM controller starts up in the proper sequence every time. The totem-pole outputs are capable of sourcing or sinking 200mA, making the device suitable for driving power MOSFETs or IGBTs directly. This capability simplifies the design and reduces external component count.

The UC3524DWTRG4 is designed to be robust and reliable, with protective features such as pulse-by-pulse current limiting and an automatic shutdown if an over-current condition is detected. This makes the device an excellent choice for applications requiring high levels of safety and reliability, such as industrial control systems, power supplies for computer and telecommunications equipment, and battery-operated devices.

Overall, the UC3524DWTRG4 is a versatile and powerful component that provides designers with a high degree of control over their power supply designs, enabling the creation of efficient, reliable, and compact power conversion systems.

You May Also Be Interested in

Microchip Technology
IC REG DL BCK/LINEAR SYNC 14-MLF
Lowest to $7.2761
Maxim Integrated
Conv DC-DC Single Step Up 0.8V to 6V 8-Pin SOIC N
Need more? Email Us
Recom Power
DC DC CONVERTER 5V / Non-Isolated PoL Module DC DC Converter 1 Output 5V 3A 5.5V - 36V Input
Need more? Email Us
Maxim Integrated
Lowest Cost, 3- and 5-Output Modem Supplies with Sequencing and Tracking
Lowest to $5.2389
Maxim Integrated
3.5V to 36V, 500mA Synchronous Step-Down Voltage Converter 16-HTSSOP -40 to 125
Lowest to $3.0447
Maxim Integrated
Current Mode PWM Controller 5V to 36V 1000mA 12-Pin TQFN EP T/R
Need more? Email Us
Maxim Integrated
DC DC Cntrlr Single-OUT PWM DC to DC Controller/Step Down 4.5V to 30V Input 16-Pin SOIC N
Need more? Email Us
Maxim Integrated
Conv DC-DC Dual-OUT Step Down 3.5V to 36V 32-Pin QFND EP T/R
Lowest to $18.7687
Maxim Integrated
3-V to 28-V, synchronous peak current mode buck controller for notebook power 32-VQFN -40 to 85
Lowest to $65.2829

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess