EN
  • EN
  • DE

LTM9002IV-LA#PBF

Part No LTM9002IV-LA#PBF
Manufacturer Linear Technology
Catalog RF Misc ICs and Modules
Description AFE General Purpose 1 ADC 12bit 3.3V 108-Pin LGA Tray / IC RCVR IF/BASEBAND 14B 108LGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Linear Technology
Packaging Tray
Function IF to Baseband Receiver
Frequency 0Hz ~ 300MHz
Secondary Attributes 14-Bit ADC
Package 108-LGA
Manufacturer Package 108-LGA (15x11.25)
Win Source Part Number 784658-LTM9002IV-LA#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTM9002
Introduction Date May 22, 2009
ECCN 5A991.b
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTM9002IV-LA#PBF CAD Model

Description

Product Overview: LTM9002IV-LA#PBF

The LTM9002IV-LA#PBF is a high-performance, system-in-package (SiP) data conversion module from Linear Technology, now part of Analog Devices. This product is designed to offer a complete, compact solution for data acquisition systems, combining a 14-bit, 125Msps analog-to-digital converter (ADC) with a high degree of signal processing and conditioning functionality.

Key Features

  • Integrated ADC: At its core, the LTM9002IV-LA#PBF boasts a 14-bit, 125Msps ADC that provides precise digital representation of analog signals, making it ideal for demanding applications that require high-speed data conversion.
  • Signal Conditioning: The module includes an integrated fixed gain differential amplifier, which simplifies the design process by enhancing signal quality before conversion, and reducing the number of external components required.
  • Input Range: It features a wide input range, making it versatile for various applications that require different voltage levels.
  • Low Power Consumption: Designed for efficiency, the LTM9002IV-LA#PBF operates with low power consumption, which is critical for portable and battery-operated devices.
  • Easy Integration: The SiP design provides a simplified solution for system integration, reducing the complexity of layout and shortening the design cycle.
  • Robust Packaging: Encased in a 15mm x 15mm LGA package, the product offers robustness and reliability, suitable for harsh industrial environments.

Applications

The versatility of the LTM9002IV-LA#PBF allows it to be employed in a wide array of applications, including:

  • Medical Imaging Systems
  • Test and Measurement Equipment
  • Communications Infrastructure
  • Industrial Process Control
  • Aerospace and Defense Electronics

With its integrated features and compact form factor, the LTM9002IV-LA#PBF is an excellent choice for designers looking for a reliable and high-quality data conversion solution. Its high-speed performance and ease of use make it a valuable component in any advanced data acquisition system.

You May Also Be Interested in

MACOM Technology Solutions
BIAS CONTROLLER,BIAS SEQ, LOW PO
Need more? Email Us
MACOM Technology Solutions
BIASNETWORK,SINGLE,2-18GHZ
Need more? Email Us
MACOM Technology Solutions
SAMPLING PHASE DETECTOR, E50-1
Need more? Email Us
MACOM Technology Solutions
SINGLE BIAS NETWORK 18-40GHZ
Need more? Email Us
MACOM Technology Solutions
UPCONVERTER, 28-32 GHZ
Need more? Email Us
MACOM Technology Solutions
MODULE,SWITCH LNA,4.4 - 5 GHZ,1K
Need more? Email Us
MACOM Technology Solutions
PHASE SHIFTER 4-BIT 3.5-6.0 GHZ
Need more? Email Us
MACOM Technology Solutions
DOUBLER,MULTI-FREQUENCY,RF
Need more? Email Us
MACOM Technology Solutions
DOUBLER,MULTI-FREQUENCY,RF
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $75.1438 $75.1438
2+ $61.6565 $123.3130
3+ $59.7297 $179.1891
4+ $57.8029 $231.2116
5+ $55.8762 $279.3810
6+ $50.0959 $300.5754
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,400 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess